CAP FEEDTHRU 0.47UF 6.3V 0603 Product overview: NFM18PC474R0J3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 6.3V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM18PC474R0J3D can be used for catalog matching and distributor lookup.
0.47µF Feed Through Capacitor 6.3V 2A 30mOhm 0603 (1608 Metric), 3 PC Pad
0.47µF Feed Through Capacitor 6.3V 2A 30mOhm 0603 (1608 Metric), 3 PC Pad
0.47µF Feed Through Capacitor 6.3V 2A 30mOhm 0603 (1608 Metric), 3 PC Pad
Feedthrough Capacitors 470KPF 6V 2.0A EMI F
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 845-NFM18PC474R0J3D | 490-6973-2-ND | 490-6973-6-ND | NFM18PC474R0J3D |
| Product Name | 0.47UF 6.3V Capacitor | Feed Through, Pass Through Capacitors | Feed Through, Pass Through Capacitors | Feedthrough Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor; Chip Capacitor | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | |
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts |