Murata NFM18PC105R0J3D Signal Filter
1µF Feed Through Capacitor 6.3V 4A 10mOhm 0603 (1608 Metric), 3 PC Pad
1µF Feed Through Capacitor 6.3V 4A 10mOhm 0603 (1608 Metric), 3 PC Pad
1µF Feed Through Capacitor 6.3V 4A 10mOhm 0603 (1608 Metric), 3 PC Pad
CAP FEEDTHRU 1UF 20% 6.3V 0603 Product overview: NFM18PC105R0J3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 6.3V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM18PC105R0J3D can be used for catalog matching and distributor lookup.
CAP, FEEDTHROUGH, 1UF, 6.3V, 2A, 0603; Capacitance:1µF; Voltage Rating:6.3V; Current Rating:2A; Capacitor Case Style:0603 [1608 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C RoHS Compliant: Yes
Feedthrough Capacitors 0603 1UF 6.3V 2A
| RS Components, Ltd. | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1669595 | 490-6970-6-ND | 490-6970-1-ND | 845-NFM18PC105R0J3D | 45P3785 | NFM18PC105R0J3D |
| Product Name | Feedthrough Capacitors | Feed Through, Pass Through Capacitors | Feed Through, Pass Through Capacitors | 1UF 6.3V Capacitor | Cap, Feedthrough, 1Uf, 6.3V, 2A, 0603; Capacitance Murata | Feedthrough Capacitors |
| RoHS Compliant | Yes | Yes | Yes | |||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Chip Capacitor | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |