Murata NFM18PC104R1C3D Signal Filter
CAP FEEDTHRU 0.1UF 20% 16V 0603 Product overview: NFM18PC104R1C3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM18PC104R1C3D can be used for catalog matching and distributor lookup.
0.1µF Feed Through Capacitor 16V 2A 30mOhm 0603 (1608 Metric), 3 PC Pad
0.1µF Feed Through Capacitor 16V 2A 30mOhm 0603 (1608 Metric), 3 PC Pad
0.1µF Feed Through Capacitor 16V 2A 30mOhm 0603 (1608 Metric), 3 PC Pad
FILTER, SUPPRESSION, 0603, 0.1UF, 16VDC; Capacitance:0.1µF; Voltage Rating:16V; Filter Type:EMI, RFI; Current Rating:2A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:Murata NFM Series; SVHC:No SVHC RoHS Compliant: Yes
Feedthrough Capacitors 0.1UF 16V 2 AMP
MURATA - NFM18PC104R1C3D - Feedthrough Capacitor, Three Terminal, 0.1 µF, 16 V, 2 A, 0603 [1608 Metric], Surface Mount, ± 20%
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 106044 | 845-NFM18PC104R1C3D | 490-6969-6-ND | 490-6969-1-ND | 49P5420 | NFM18PC104R1C3D | 535-NFM18PC104R1C3D |
| Product Name | Feedthrough Capacitors | 0.1UF 16V Capacitor | Feed Through, Pass Through Capacitors | Feed Through, Pass Through Capacitors | Filter, Suppression, 0603, 0.1Uf, 16Vdc; Capacitance Murata | Feedthrough Capacitors | MURATA - NFM18PC104R1C3D - Feedthrough Capacitor, Three Terminal, 0.1 µF, 16 V, 2 A, 0603 [1608 Metric], Surface Mount, ± 20% |
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |||
| WVDC | 16 volts | 16 volts | 16 volts | 16 volts | 16 volts |