CAP FEEDTHRU 0.022UF 16V 0603 Product overview: NFM18CC223R1C3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 16V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM18CC223R1C3D can be used for catalog matching and distributor lookup.
Murata NFM18CC223R1C3D Signal Filter
0.022µF Feed Through Capacitor 16V 1A 50mOhm 0603 (1608 Metric), 3 PC Pad
0.022µF Feed Through Capacitor 16V 1A 50mOhm 0603 (1608 Metric), 3 PC Pad
0.022µF Feed Through Capacitor 16V 1A 50mOhm 0603 (1608 Metric), 3 PC Pad
FILTER, POWER LINE, EMI, 1A; Capacitance:22000pF;
Feedthrough Capacitors 0603 0.022uF
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 845-NFM18CC223R1C3D | 1669777 | 490-6966-2-ND | 490-6966-6-ND | 31Y3213 | NFM18CC223R1C3D |
| Product Name | 0.022UF 16V Capacitor | Feedthrough Capacitors | Feed Through, Pass Through Capacitors | Feed Through, Pass Through Capacitors | Filter, Power Line, Emi, 1A; Capacitance Murata | Feedthrough Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor; Chip Capacitor | Heavy Duty / Electric Power Capacitors | ||
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF | ||
| WVDC | 16 volts | 16 volts | 16 volts | 16 volts |