2200pF Feed Through Capacitor 16V 700mA 300mOhm 0603 (1608 Metric), 3 PC Pad
2200pF Feed Through Capacitor 16V 700mA 300mOhm 0603 (1608 Metric), 3 PC Pad
2200pF Feed Through Capacitor 16V 700mA 300mOhm 0603 (1608 Metric), 3 PC Pad
Murata NFM18CC222R1C3D Signal Filter
Murata NFM18CC222R1C3D Signal Filter
CAP FEEDTHRU 2200PF 20% 16V 0603 Product overview: NFM18CC222R1C3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 16V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM18CC222R1C3D can be used for catalog matching and distributor lookup.
Feedthrough Capacitors 0603 2200pF
FILTER, POWER LINE, EMI, 700MA; Capacitance:2200pF; Voltage Rating:16V; Filter Type:EMI, RFI; Current Rating:700mA; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes
| DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-6965-1-ND | 490-6965-6-ND | 1669591 | 105861 | 845-NFM18CC222R1C3D | NFM18CC222R1C3D | 31Y3212 |
| Product Name | Feed Through, Pass Through Capacitors | Feed Through, Pass Through Capacitors | Feedthrough Capacitors | Feedthrough Capacitors | 2200PF 16V Capacitor | Feedthrough Capacitors | Filter, Power Line, Emi, 700Ma; Capacitance Murata |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |||||
| WVDC | 16 volts | 16 volts | 16 volts | 16 volts | |||
| WVAC | 16 volts | 16 volts | 16 volts | 16 volts |