Murata Electronics 1000PF 16V Capacitor NFM18CC102R1C3D

Description
CAP FEEDTHRU 1000PF 20% 16V 0603 Product overview: NFM18CC102R1C3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 16V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM18CC102R1C3D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FEEDTHRU 1000PF 20% 16V 0603 Product overview: NFM18CC102R1C3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 16V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM18CC102R1C3D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000PF 16V Capacitor
845-NFM18CC102R1C3D
1000PF 16V Capacitor 845-NFM18CC102R1C3D
CAP FEEDTHRU 1000PF 20% 16V 0603 Product overview: NFM18CC102R1C3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 16V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM18CC102R1C3D can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 1000PF 20% 16V 0603 Product overview: NFM18CC102R1C3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 16V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM18CC102R1C3D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Feed Through, Pass Through Capacitors - 490-6962-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-6962-1-ND
Feed Through, Pass Through Capacitors 490-6962-1-ND
1000pF Feed Through Capacitor 16V 600mA 300mOhm 0603 (1608 Metric), 3 PC Pad

1000pF Feed Through Capacitor 16V 600mA 300mOhm 0603 (1608 Metric), 3 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-6962-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-6962-6-ND
Feed Through, Pass Through Capacitors 490-6962-6-ND
1000pF Feed Through Capacitor 16V 600mA 300mOhm 0603 (1608 Metric), 3 PC Pad

1000pF Feed Through Capacitor 16V 600mA 300mOhm 0603 (1608 Metric), 3 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-6962-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-6962-2-ND
Feed Through, Pass Through Capacitors 490-6962-2-ND
1000pF Feed Through Capacitor 16V 600mA 300mOhm 0603 (1608 Metric), 3 PC Pad

1000pF Feed Through Capacitor 16V 600mA 300mOhm 0603 (1608 Metric), 3 PC Pad

Buy Now Datasheet
Filter, Power Line, Emi, 600Ma; Capacitance Murata - 31Y3211 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Power Line, Emi, 600Ma; Capacitance Murata
31Y3211
Filter, Power Line, Emi, 600Ma; Capacitance Murata 31Y3211
FILTER, POWER LINE, EMI, 600MA; Capacitance:1000pF; Voltage Rating:16V; Filter Type:EMI, RFI; Current Rating:600mA; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

FILTER, POWER LINE, EMI, 600MA; Capacitance:1000pF; Voltage Rating:16V; Filter Type:EMI, RFI; Current Rating:600mA; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Feedthrough Capacitors
NFM18CC102R1C3D
Feedthrough Capacitors NFM18CC102R1C3D
Feedthrough Capacitors 0603 1000pF +/-20% 16 volt 600mA

Feedthrough Capacitors 0603 1000pF +/-20% 16 volt 600mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 845-NFM18CC102R1C3D 490-6962-1-ND 490-6962-6-ND 31Y3211 NFM18CC102R1C3D
Product Name 1000PF 16V Capacitor Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Filter, Power Line, Emi, 600Ma; Capacitance Murata Feedthrough Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Heavy Duty / Electric Power Capacitors
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.00E-3 microF 1.00E-3 microF
WVDC 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-107SMH016ML6 - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Capacitance Type Fixed
View Details
3 suppliers