Murata Electronics Feed Through, Pass Through Capacitors NFM15PC473C1C3D

Description
CAP FEEDTHRU 0.047UF 16V 0402
Request a Quote Datasheet
Description
CAP FEEDTHRU 0.047UF 16V 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 490-NFM15PC473C1C3DDKR-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-NFM15PC473C1C3DDKR-ND
Feed Through, Pass Through Capacitors 490-NFM15PC473C1C3DDKR-ND
CAP FEEDTHRU 0.047UF 16V 0402

CAP FEEDTHRU 0.047UF 16V 0402

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-NFM15PC473C1C3DCT-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-NFM15PC473C1C3DCT-ND
Feed Through, Pass Through Capacitors 490-NFM15PC473C1C3DCT-ND
CAP FEEDTHRU 0.047UF 16V 0402

CAP FEEDTHRU 0.047UF 16V 0402

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-NFM15PC473C1C3DTR-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-NFM15PC473C1C3DTR-ND
Feed Through, Pass Through Capacitors 490-NFM15PC473C1C3DTR-ND
0.047µF Feed Through Capacitor 16V 1A 40mOhm 0402 (1005 Metric)

0.047µF Feed Through Capacitor 16V 1A 40mOhm 0402 (1005 Metric)

Buy Now Datasheet
Feed Through Capacitors - NFM15PC473C1C3D - 887215-NFM15PC473C1C3D - Win Source Electronics
Laguna Hills, CA, United States
Feed Through Capacitors - NFM15PC473C1C3D
887215-NFM15PC473C1C3D
Feed Through Capacitors - NFM15PC473C1C3D 887215-NFM15PC473C1C3D
Manufacturer: Murata Electronics North America Win Source Part Number: 887215-NFM15PC473C1C 3D Series: EMIFIL®, NFM15 Operating Temperature Range: -55°C ~ 105°C Features: 0.047 µF Feed Through Capacitor 16V 1 A 40mOhm 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: NFM15PC Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.29.0040

Manufacturer: Murata Electronics North America
Win Source Part Number: 887215-NFM15PC473C1C3D
Series: EMIFIL®, NFM15
Operating Temperature Range: -55°C ~ 105°C
Features: 0.047 µF Feed Through Capacitor 16V 1 A 40mOhm 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: NFM15PC
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.29.0040

Buy Now Datasheet
Singapore, Singapore
0.047UF 16V Capacitor
845-NFM15PC473C1C3D
0.047UF 16V Capacitor 845-NFM15PC473C1C3D
CAP FEEDTHRU 0.047UF 16V 0402 Product overview: NFM15PC473C1C3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 16V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM15PC473C1C3D can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 0.047UF 16V 0402 Product overview: NFM15PC473C1C3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 16V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM15PC473C1C3D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
NFM15PC473C1C3D
Feedthrough Capacitors NFM15PC473C1C3D
Feedthrough Capacitors 0402 47Kohms

Feedthrough Capacitors 0402 47Kohms

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-NFM15PC473C1C3DDKR-ND 490-NFM15PC473C1C3DCT-ND 887215-NFM15PC473C1C3D 845-NFM15PC473C1C3D NFM15PC473C1C3D
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Feed Through Capacitors - NFM15PC473C1C3D 0.047UF 16V Capacitor Feedthrough Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C543M100DP2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100391KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details