Manufacturer: Murata Electronics
Win Source Part Number: 1329163-NFM15PC435D0
Category: Filters>Feed Through Capacitors
Packaging: Reel - TR
Standard Package: 10,000
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
HTSUS: 8532.29.0040
Other Part Number: 490-NFM15PC435D0E3D-
Base Product Number: NFM15PC
RoHS Status: ROHS3 Compliant
CAP FEEDTHRU Product overview: NFM15PC435D0E3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM15PC435D0E3D can be used for catalog matching and distributor lookup.
CAP FEEDTHRU 4.3UF 20% 2.5V 0402
Feed Through Capacitor
CAP FEEDTHRU 4.3UF 20% 2.5V 0402
Feedthrough Capacitors
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1329163-NFM15PC435D0E3D | 845-NFM15PC435D0E3D | 490-NFM15PC435D0E3DCT-ND | 490-NFM15PC435D0E3DDKR-ND | NFM15PC435D0E3D |
| Product Name | Filters - Feed Through Capacitors | Capacitor | Feed Through, Pass Through Capacitors | Feed Through, Pass Through Capacitors | Feedthrough Capacitors |
| RoHS Compliant | Yes | Yes | |||
| Packing Method | Tape Reel; Reel - TR | Tape & Reel (TR) | Tape Reel | Digi-Reel® | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 4.3 microF | 4.3 microF | 4.3 microF |