Murata Electronics Feed Through, Pass Through Capacitors NFM15PC224R1A3D

Description
0.22µF Feed Through Capacitor 10V 2A 30mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.22µF Feed Through Capacitor 10V 2A 30mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 490-16919-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-16919-1-ND
Feed Through, Pass Through Capacitors 490-16919-1-ND
0.22µF Feed Through Capacitor 10V 2A 30mOhm 0402 (1005 Metric)

0.22µF Feed Through Capacitor 10V 2A 30mOhm 0402 (1005 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-16919-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-16919-2-ND
Feed Through, Pass Through Capacitors 490-16919-2-ND
0.22µF Feed Through Capacitor 10V 2A 30mOhm 0402 (1005 Metric)

0.22µF Feed Through Capacitor 10V 2A 30mOhm 0402 (1005 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-16919-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-16919-6-ND
Feed Through, Pass Through Capacitors 490-16919-6-ND
0.22µF Feed Through Capacitor 10V 2A 30mOhm 0402 (1005 Metric)

0.22µF Feed Through Capacitor 10V 2A 30mOhm 0402 (1005 Metric)

Buy Now Datasheet
Filters - Feed Through Capacitors - 957699-NFM15PC224R1A3D - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
957699-NFM15PC224R1A3D
Filters - Feed Through Capacitors 957699-NFM15PC224R1A3D
Win Source Part Number: 957699-NFM15PC224R1A 3D Category: Filters>Feed Through Capacitors Series: EMIFIL®, NFM15 Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Capacitance: 0.22 µF Tolerance: ±20% Voltage - Rated: 10V Height (Max): 0.020" (0.50mm) DC Resistance (DCR) (Max): 30mOhm Current: 2 A Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.29.0040 Mfr: Murata Electronics Other Names: 490-16919-2,490-1691 9-1,490-16919-6,NFM1 5PC224R1A3D-ND Base Product Number: NFM15PC

Win Source Part Number: 957699-NFM15PC224R1A3D
Category: Filters>Feed Through Capacitors
Series: EMIFIL®, NFM15
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Capacitance: 0.22 µF
Tolerance: ±20%
Voltage - Rated: 10V
Height (Max): 0.020" (0.50mm)
DC Resistance (DCR) (Max): 30mOhm
Current: 2 A
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.29.0040
Mfr: Murata Electronics
Other Names: 490-16919-2,490-16919-1,490-16919-6,NFM15PC224R1A3D-ND
Base Product Number: NFM15PC

Buy Now Datasheet
Singapore, Singapore
0.22UF 10V Capacitor
845-NFM15PC224R1A3D
0.22UF 10V Capacitor 845-NFM15PC224R1A3D
CAP FEEDTHRU 0.22UF 10V 0402 Product overview: NFM15PC224R1A3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 10V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM15PC224R1A3D can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 0.22UF 10V 0402 Product overview: NFM15PC224R1A3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 10V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM15PC224R1A3D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
NFM15PC224R1A3D
Feedthrough Capacitors NFM15PC224R1A3D
Feedthrough Capacitors 0402 220Kohms

Feedthrough Capacitors 0402 220Kohms

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-16919-1-ND 490-16919-6-ND 957699-NFM15PC224R1A3D 845-NFM15PC224R1A3D NFM15PC224R1A3D
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Filters - Feed Through Capacitors 0.22UF 10V Capacitor Feedthrough Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701119 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details