Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082044-NFM15PC106R0
Length: 1 mm
Mounting: SMD (SMT)
Capacitance: 10 µF
Width: 500 µm
Categories: OEM Parts(M-N)
Case / Package: 0402
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Voltage Rating (DC): 4 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1082044-NFM15PC106R0G3D |
| Product Name | OEM Parts - OEM Parts (M - N) - NFM15PC106R0G3D |