Murata Electronics Feed Through, Pass Through Capacitors NFM15PC105R0G3D

Description
1µF Feed Through Capacitor 4V 2A 30mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
1µF Feed Through Capacitor 4V 2A 30mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 490-14731-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-14731-6-ND
Feed Through, Pass Through Capacitors 490-14731-6-ND
1µF Feed Through Capacitor 4V 2A 30mOhm 0402 (1005 Metric)

1µF Feed Through Capacitor 4V 2A 30mOhm 0402 (1005 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-14731-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-14731-2-ND
Feed Through, Pass Through Capacitors 490-14731-2-ND
1µF Feed Through Capacitor 4V 2A 30mOhm 0402 (1005 Metric)

1µF Feed Through Capacitor 4V 2A 30mOhm 0402 (1005 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-14731-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-14731-1-ND
Feed Through, Pass Through Capacitors 490-14731-1-ND
1µF Feed Through Capacitor 4V 2A 30mOhm 0402 (1005 Metric)

1µF Feed Through Capacitor 4V 2A 30mOhm 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
1UF 4V Capacitor
845-NFM15PC105R0G3D
1UF 4V Capacitor 845-NFM15PC105R0G3D
CAP FEEDTHRU 1UF 20% 4V 0402 Product overview: NFM15PC105R0G3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 4V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM15PC105R0G3D can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 1UF 20% 4V 0402 Product overview: NFM15PC105R0G3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 4V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM15PC105R0G3D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
NFM15PC105R0G3D
Feedthrough Capacitors NFM15PC105R0G3D
Feedthrough Capacitors 0402 1000Kohms

Feedthrough Capacitors 0402 1000Kohms

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-14731-6-ND 490-14731-2-ND 845-NFM15PC105R0G3D NFM15PC105R0G3D
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors 1UF 4V Capacitor Feedthrough Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Capacitance Range 1 microF 1 microF 1 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 4 volts 4 volts 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101123U050BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1763-0504N100J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers