Murata Electronics 0.1UF 6.3V Capacitor NFM15PC104D0J3D

Description
CAP FEEDTHRU 0.1UF 20% 6.3V 0402 Product overview: NFM15PC104D0J3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 6.3V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM15PC104D0J3D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FEEDTHRU 0.1UF 20% 6.3V 0402 Product overview: NFM15PC104D0J3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 6.3V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM15PC104D0J3D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1UF 6.3V Capacitor
845-NFM15PC104D0J3D
0.1UF 6.3V Capacitor 845-NFM15PC104D0J3D
CAP FEEDTHRU 0.1UF 20% 6.3V 0402 Product overview: NFM15PC104D0J3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 6.3V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM15PC104D0J3D can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 0.1UF 20% 6.3V 0402 Product overview: NFM15PC104D0J3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 6.3V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM15PC104D0J3D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Feed Through, Pass Through Capacitors - 490-14730-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-14730-1-ND
Feed Through, Pass Through Capacitors 490-14730-1-ND
0.1µF Feed Through Capacitor 6.3V 2A 30mOhm 0402 (1005 Metric)

0.1µF Feed Through Capacitor 6.3V 2A 30mOhm 0402 (1005 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-14730-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-14730-2-ND
Feed Through, Pass Through Capacitors 490-14730-2-ND
0.1µF Feed Through Capacitor 6.3V 2A 30mOhm 0402 (1005 Metric)

0.1µF Feed Through Capacitor 6.3V 2A 30mOhm 0402 (1005 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-14730-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-14730-6-ND
Feed Through, Pass Through Capacitors 490-14730-6-ND
0.1µF Feed Through Capacitor 6.3V 2A 30mOhm 0402 (1005 Metric)

0.1µF Feed Through Capacitor 6.3V 2A 30mOhm 0402 (1005 Metric)

Buy Now Datasheet
Feed Through Capacitors - NFM15PC104D0J3D - 887213-NFM15PC104D0J3D - Win Source Electronics
Laguna Hills, CA, United States
Feed Through Capacitors - NFM15PC104D0J3D
887213-NFM15PC104D0J3D
Feed Through Capacitors - NFM15PC104D0J3D 887213-NFM15PC104D0J3D
Manufacturer: Murata Electronics North America Win Source Part Number: 887213-NFM15PC104D0J 3D Series: EMIFIL®, NFM15 Operating Temperature Range: -55°C ~ 105°C Features: 0.1 µF Feed Through Capacitor 6.3V 2 A 30mOhm 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: NFM15PC Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.29.0040 Other Part Number: 490-14730-2, 490-14730-1, NFM15PC104D0J3D-ND, 490-14730-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 887213-NFM15PC104D0J3D
Series: EMIFIL®, NFM15
Operating Temperature Range: -55°C ~ 105°C
Features: 0.1 µF Feed Through Capacitor 6.3V 2 A 30mOhm 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: NFM15PC
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.29.0040
Other Part Number: 490-14730-2, 490-14730-1, NFM15PC104D0J3D-ND, 490-14730-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
NFM15PC104D0J3D
Feedthrough Capacitors NFM15PC104D0J3D
Feedthrough Capacitors 0402 100Kohms

Feedthrough Capacitors 0402 100Kohms

Buy Now Datasheet
Emi Suppression Filter, 2A, 0402; Capacitance Murata - 45Y6134 - Newark, An Avnet Company
Chicago, IL, United States
Emi Suppression Filter, 2A, 0402; Capacitance Murata
45Y6134
Emi Suppression Filter, 2A, 0402; Capacitance Murata 45Y6134
EMI SUPPRESSION FILTER, 2A, 0402; Capacitance:0.1µF; Voltage Rating:6.3VDC; Filter Type:EMI, RFI; Current Rating:2A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

EMI SUPPRESSION FILTER, 2A, 0402; Capacitance:0.1µF; Voltage Rating:6.3VDC; Filter Type:EMI, RFI; Current Rating:2A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 845-NFM15PC104D0J3D 490-14730-1-ND 490-14730-6-ND 887213-NFM15PC104D0J3D NFM15PC104D0J3D 45Y6134
Product Name 0.1UF 6.3V Capacitor Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Feed Through Capacitors - NFM15PC104D0J3D Feedthrough Capacitors Emi Suppression Filter, 2A, 0402; Capacitance Murata
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic - 227SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701288 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details