Murata Electronics 4V 1.0UF Capacitor NFM15HC105D0G3D

Description
0402(1005M) 4V 1.0UF +/- 20% 3 T Product overview: NFM15HC105D0G3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 1.0UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4V, 1.0UF, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM15HC105D0G3D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402(1005M) 4V 1.0UF +/- 20% 3 T Product overview: NFM15HC105D0G3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 1.0UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4V, 1.0UF, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM15HC105D0G3D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4V 1.0UF Capacitor 845-NFM15HC105D0G3D
0402(1005M) 4V 1.0UF +/- 20% 3 T Product overview: NFM15HC105D0G3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 1.0UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4V, 1.0UF, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM15HC105D0G3D can be used for catalog matching and distributor lookup.

0402(1005M) 4V 1.0UF +/- 20% 3 T Product overview: NFM15HC105D0G3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 1.0UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4V, 1.0UF, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM15HC105D0G3D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Feed Through, Pass Through Capacitors - 490-NFM15HC105D0G3DCT-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-NFM15HC105D0G3DCT-ND
Feed Through, Pass Through Capacitors 490-NFM15HC105D0G3DCT-ND
1µF Feed Through Capacitor 4V 2A 30mOhm 0402 (1005 Metric)

1µF Feed Through Capacitor 4V 2A 30mOhm 0402 (1005 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-NFM15HC105D0G3DTR-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-NFM15HC105D0G3DTR-ND
Feed Through, Pass Through Capacitors 490-NFM15HC105D0G3DTR-ND
1µF Feed Through Capacitor 4V 2A 30mOhm 0402 (1005 Metric)

1µF Feed Through Capacitor 4V 2A 30mOhm 0402 (1005 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-NFM15HC105D0G3DDKR-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-NFM15HC105D0G3DDKR-ND
Feed Through, Pass Through Capacitors 490-NFM15HC105D0G3DDKR-ND
1µF Feed Through Capacitor 4V 2A 30mOhm 0402 (1005 Metric)

1µF Feed Through Capacitor 4V 2A 30mOhm 0402 (1005 Metric)

Buy Now Datasheet
Filters - Feed Through Capacitors - 1369334-NFM15HC105D0G3D - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1369334-NFM15HC105D0G3D
Filters - Feed Through Capacitors 1369334-NFM15HC105D0G3D
Win Source Part Number: 1369334-NFM15HC105D0 G3D Category: Filters - Feed Through Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: EMIFIL®, NFM15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8532.29.0040 Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 4V Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.020" (0.50mm) DC Resistance (DCR) (Max): 30mOhm Current: 2 A

Win Source Part Number: 1369334-NFM15HC105D0G3D
Category: Filters - Feed Through Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: EMIFIL®, NFM15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.29.0040
Capacitance: 1 µF
Tolerance: ±20%
Voltage - Rated: 4V
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.020" (0.50mm)
DC Resistance (DCR) (Max): 30mOhm
Current: 2 A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 845-NFM15HC105D0G3D 490-NFM15HC105D0G3DCT-ND 490-NFM15HC105D0G3DDKR-ND 1369334-NFM15HC105D0G3D
Product Name 4V 1.0UF Capacitor Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Filters - Feed Through Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1 microF 1 microF 1 microF 1 microF
WVDC 4 volts 4 volts 4 volts 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1193-1-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C403U050ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers