Murata Electronics Feed Through, Pass Through Capacitors NFM15CC222D1A3D

Description
2200pF Feed Through Capacitor 10V 1A 40mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
2200pF Feed Through Capacitor 10V 1A 40mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 490-16917-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-16917-1-ND
Feed Through, Pass Through Capacitors 490-16917-1-ND
2200pF Feed Through Capacitor 10V 1A 40mOhm 0402 (1005 Metric)

2200pF Feed Through Capacitor 10V 1A 40mOhm 0402 (1005 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-16917-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-16917-2-ND
Feed Through, Pass Through Capacitors 490-16917-2-ND
2200pF Feed Through Capacitor 10V 1A 40mOhm 0402 (1005 Metric)

2200pF Feed Through Capacitor 10V 1A 40mOhm 0402 (1005 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 490-16917-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
490-16917-6-ND
Feed Through, Pass Through Capacitors 490-16917-6-ND
2200pF Feed Through Capacitor 10V 1A 40mOhm 0402 (1005 Metric)

2200pF Feed Through Capacitor 10V 1A 40mOhm 0402 (1005 Metric)

Buy Now Datasheet
Feed Through Capacitors - NFM15CC222D1A3D - 929107-NFM15CC222D1A3D - Win Source Electronics
Laguna Hills, CA, United States
Feed Through Capacitors - NFM15CC222D1A3D
929107-NFM15CC222D1A3D
Feed Through Capacitors - NFM15CC222D1A3D 929107-NFM15CC222D1A3D
Manufacturer: Murata Electronics North America Win Source Part Number: 929107-NFM15CC222D1A 3D Series: EMIFIL®, NFM15 Operating Temperature Range: -55°C ~ 105°C Features: Feed Through Capacitor 10V 40mOhm 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: NFM15CC Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.29.0040 Other Part Number: 490-16917-2, NFM15CC222D1A3D-ND, 490-16917-1, 490-16917-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 929107-NFM15CC222D1A3D
Series: EMIFIL®, NFM15
Operating Temperature Range: -55°C ~ 105°C
Features: Feed Through Capacitor 10V 40mOhm 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: NFM15CC
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.29.0040
Other Part Number: 490-16917-2, NFM15CC222D1A3D-ND, 490-16917-1, 490-16917-6

Buy Now Datasheet
Singapore, Singapore
2200PF 10V Capacitor
845-NFM15CC222D1A3D
2200PF 10V Capacitor 845-NFM15CC222D1A3D
CAP FEEDTHRU 2200PF 20% 10V 0402 Product overview: NFM15CC222D1A3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 10V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM15CC222D1A3D can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 2200PF 20% 10V 0402 Product overview: NFM15CC222D1A3D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 10V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-NFM15CC222D1A3D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
NFM15CC222D1A3D
Feedthrough Capacitors NFM15CC222D1A3D
Feedthrough Capacitors 0402 2200pF 20% 1A 40mOhms

Feedthrough Capacitors 0402 2200pF 20% 1A 40mOhms

Buy Now Datasheet
CAP FEEDTHRU 2200PF 20% 10V 0402 - 535-NFM15CC222D1A3D - Utmel Electronic Limited
Hong Kong, China
CAP FEEDTHRU 2200PF 20% 10V 0402
535-NFM15CC222D1A3D
CAP FEEDTHRU 2200PF 20% 10V 0402 535-NFM15CC222D1A3D
CAP FEEDTHRU 2200PF 20% 10V 0402

CAP FEEDTHRU 2200PF 20% 10V 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-16917-1-ND 490-16917-6-ND 929107-NFM15CC222D1A3D 845-NFM15CC222D1A3D NFM15CC222D1A3D 535-NFM15CC222D1A3D
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Feed Through Capacitors - NFM15CC222D1A3D 2200PF 10V Capacitor Feedthrough Capacitors CAP FEEDTHRU 2200PF 20% 10V 0402
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts
WVAC 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Aluminum Polymer Capacitor - 227XMPL004MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers