Murata Electronics Emi Filter, 16Pf, 16V, 0.3A, Smd Rohs Compliant Murata NFL21SP407X1C3D

Description
EMI FILTER, 16PF, 16V, 0.3A, SMD ROHS COMPLIANT: YES
Description
EMI FILTER, 16PF, 16V, 0.3A, SMD ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata EMI Filter, part number NFL21SP407X1C3#, features a capacitance of 16 pF and is rated for a voltage of 16 VDC with a maximum current of 300 mA. This surface-mount device (SMD) is compliant with RoHS standards and is designed for high-performance EMI suppression in high-speed signal lines. It has a compact size of 2.0 mm x 1.25 mm and a thickness of 0.85 mm, making it suitable for space-constrained applications. The filter exhibits excellent noise suppression characteristics, particularly effective at frequencies up to 400 MHz, while maintaining minimal signal attenuation. The operating temperature range is from -55°C to 125°C, and it has a high insulation resistance of at least 1000 MΩ. This product is ideal for applications involving high-speed digital circuits, such as clock and RGB lines.

Datasheet Summary
Powered by GS/AI

The Murata EMI Filter, part number NFL21SP407X1C3#, features a capacitance of 16 pF and is rated for a voltage of 16 VDC with a maximum current of 300 mA. This surface-mount device (SMD) is compliant with RoHS standards and is designed for high-performance EMI suppression in high-speed signal lines. It has a compact size of 2.0 mm x 1.25 mm and a thickness of 0.85 mm, making it suitable for space-constrained applications. The filter exhibits excellent noise suppression characteristics, particularly effective at frequencies up to 400 MHz, while maintaining minimal signal attenuation. The operating temperature range is from -55°C to 125°C, and it has a high insulation resistance of at least 1000 MΩ. This product is ideal for applications involving high-speed digital circuits, such as clock and RGB lines.

Suppliers

Company
Product
Description
Supplier Links
Emi Filter, 16Pf, 16V, 0.3A, Smd Rohs Compliant Murata - 76AH5877 - Newark, An Avnet Company
Chicago, IL, United States
Emi Filter, 16Pf, 16V, 0.3A, Smd Rohs Compliant Murata
76AH5877
Emi Filter, 16Pf, 16V, 0.3A, Smd Rohs Compliant Murata 76AH5877
EMI FILTER, 16PF, 16V, 0.3A, SMD ROHS COMPLIANT: YES

EMI FILTER, 16PF, 16V, 0.3A, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 76AH5877
Product Name Emi Filter, 16Pf, 16V, 0.3A, Smd Rohs Compliant Murata
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RSHN-2016 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
2 suppliers
EMI/RFI Filters (LC, RC Networks) - 1727-1271-2-ND - DigiKey
Specs
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details