Murata Electronics Filters - EMI/RFI Filters (LC, RC Networks) NFL18ZT507H1A3D

Description
Win Source Part Number: 1369425-NFL18ZT507H1 A3D Category: Filters - EMI/RFI Filters (LC, RC Networks) Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 35 pct. Type: Low Pass MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: EMIFIL®, NFL18 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric), 3 PC Pad Base Product Number: NFL18ZT Technology: LC (T-Type) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Voltage - Rated: 10V Applications: General Purpose Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Number of Channels: 1 Height: 0.028" (0.70mm) Current: 100 mA Filter Order: 3rd Center / Cutoff Frequency: 500MHz (Cutoff) Values: L = 42nH, C = 10pF ESD Protection: No
Request a Quote Datasheet
Description
Win Source Part Number: 1369425-NFL18ZT507H1 A3D Category: Filters - EMI/RFI Filters (LC, RC Networks) Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 35 pct. Type: Low Pass MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: EMIFIL®, NFL18 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric), 3 PC Pad Base Product Number: NFL18ZT Technology: LC (T-Type) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Voltage - Rated: 10V Applications: General Purpose Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Number of Channels: 1 Height: 0.028" (0.70mm) Current: 100 mA Filter Order: 3rd Center / Cutoff Frequency: 500MHz (Cutoff) Values: L = 42nH, C = 10pF ESD Protection: No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - EMI/RFI Filters (LC, RC Networks) - NFL18ZT507H1A3D - Win Source Electronics
Laguna Hills, CA, United States
Filters - EMI/RFI Filters (LC, RC Networks)
NFL18ZT507H1A3D
Filters - EMI/RFI Filters (LC, RC Networks) NFL18ZT507H1A3D
Win Source Part Number: 1369425-NFL18ZT507H1 A3D Category: Filters - EMI/RFI Filters (LC, RC Networks) Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 35 pct. Type: Low Pass MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: EMIFIL®, NFL18 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric), 3 PC Pad Base Product Number: NFL18ZT Technology: LC (T-Type) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Voltage - Rated: 10V Applications: General Purpose Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Number of Channels: 1 Height: 0.028" (0.70mm) Current: 100 mA Filter Order: 3rd Center / Cutoff Frequency: 500MHz (Cutoff) Values: L = 42nH, C = 10pF ESD Protection: No

Win Source Part Number: 1369425-NFL18ZT507H1A3D
Category: Filters - EMI/RFI Filters (LC, RC Networks)
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 35 pct.
Type: Low Pass
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: EMIFIL®, NFL18
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric), 3 PC Pad
Base Product Number: NFL18ZT
Technology: LC (T-Type)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Voltage - Rated: 10V
Applications: General Purpose
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Channels: 1
Height: 0.028" (0.70mm)
Current: 100 mA
Filter Order: 3rd
Center / Cutoff Frequency: 500MHz (Cutoff)
Values: L = 42nH, C = 10pF
ESD Protection: No

Buy Now Datasheet
EMI/RFI Filters (LC, RC Networks) - 490-NFL18ZT507H1A3DTR-ND - DigiKey
Thief River Falls, MN, United States
EMI/RFI Filters (LC, RC Networks)
490-NFL18ZT507H1A3DTR-ND
EMI/RFI Filters (LC, RC Networks) 490-NFL18ZT507H1A3DTR-ND
LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel L = 42nH, C = 10pF 100mA 0603 (1608 Metric), 3 PC Pad

LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel L = 42nH, C = 10pF 100mA 0603 (1608 Metric), 3 PC Pad

Buy Now Datasheet
EMI/RFI Filters (LC, RC Networks) - 490-NFL18ZT507H1A3DDKR-ND - DigiKey
Thief River Falls, MN, United States
EMI/RFI Filters (LC, RC Networks)
490-NFL18ZT507H1A3DDKR-ND
EMI/RFI Filters (LC, RC Networks) 490-NFL18ZT507H1A3DDKR-ND
FILTR LC(T) 42NH/10PF 500MHZ SMD

FILTR LC(T) 42NH/10PF 500MHZ SMD

Buy Now Datasheet
EMI/RFI Filters (LC, RC Networks) - 490-NFL18ZT507H1A3DCT-ND - DigiKey
Thief River Falls, MN, United States
EMI/RFI Filters (LC, RC Networks)
490-NFL18ZT507H1A3DCT-ND
EMI/RFI Filters (LC, RC Networks) 490-NFL18ZT507H1A3DCT-ND
FILTR LC(T) 42NH/10PF 500MHZ SMD

FILTR LC(T) 42NH/10PF 500MHZ SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number NFL18ZT507H1A3D 490-NFL18ZT507H1A3DTR-ND
Product Name Filters - EMI/RFI Filters (LC, RC Networks) EMI/RFI Filters (LC, RC Networks)
Package / Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filters - 1919671 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details