Murata Electronics Common Mode Chokes NFG0QHB242HS2D

Description
2 Line Common Mode Choke Surface Mount 15 Ohms @ 100MHz 100mA DCR 3.125Ohm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 15 Ohms @ 100MHz 100mA DCR 3.125Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 490-NFG0QHB242HS2DCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-NFG0QHB242HS2DCT-ND
Common Mode Chokes 490-NFG0QHB242HS2DCT-ND
2 Line Common Mode Choke Surface Mount 15 Ohms @ 100MHz 100mA DCR 3.125Ohm

2 Line Common Mode Choke Surface Mount 15 Ohms @ 100MHz 100mA DCR 3.125Ohm

Buy Now Datasheet
Common Mode Chokes - 490-NFG0QHB242HS2DTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-NFG0QHB242HS2DTR-ND
Common Mode Chokes 490-NFG0QHB242HS2DTR-ND
2 Line Common Mode Choke Surface Mount 15 Ohms @ 100MHz 100mA DCR 3.125Ohm

2 Line Common Mode Choke Surface Mount 15 Ohms @ 100MHz 100mA DCR 3.125Ohm

Buy Now Datasheet
Common Mode Chokes - 490-NFG0QHB242HS2DDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-NFG0QHB242HS2DDKR-ND
Common Mode Chokes 490-NFG0QHB242HS2DDKR-ND
2 Line Common Mode Choke Surface Mount 15 Ohms @ 100MHz 100mA DCR 3.125Ohm

2 Line Common Mode Choke Surface Mount 15 Ohms @ 100MHz 100mA DCR 3.125Ohm

Buy Now Datasheet
Filters - Common Mode Chokes - 1328218-NFG0QHB242HS2D - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1328218-NFG0QHB242HS2D
Filters - Common Mode Chokes 1328218-NFG0QHB242HS2D
Manufacturer: Murata Electronics Win Source Part Number: 1328218-NFG0QHB242HS 2D Category: Filters>Common Mode Chokes Packaging: Reel - TR Voltage Rating - DC: 5V Size / Dimension: 0.026" L x 0.020" W (0.65mm x 0.50mm) Current Rating (Max): 100mA Standard Package: 15,000 Mounting: Surface Mount Filter Type: Signal Line Height (Max): 0.014" (0.35mm) Number of Lines: 2 Impedance @ Frequency: 15 Ohms @ 100 MHz DC Resistance (DCR) (Max): 3.125Ohm Temperature Range - Operating: -40°C ~ 85°C Case / Package: 0202 (0505 Metric), 4 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Other Part Number: 490-NFG0QHB242HS2DDK R,490-NFG0QHB242HS2D TR,490-NFG0QHB242HS2 DCT RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328218-NFG0QHB242HS2D
Category: Filters>Common Mode Chokes
Packaging: Reel - TR
Voltage Rating - DC: 5V
Size / Dimension: 0.026" L x 0.020" W (0.65mm x 0.50mm)
Current Rating (Max): 100mA
Standard Package: 15,000
Mounting: Surface Mount
Filter Type: Signal Line
Height (Max): 0.014" (0.35mm)
Number of Lines: 2
Impedance @ Frequency: 15 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 3.125Ohm
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 0202 (0505 Metric), 4 PC Pad
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Other Part Number: 490-NFG0QHB242HS2DDKR,490-NFG0QHB242HS2DTR,490-NFG0QHB242HS2DCT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Inductor and Choke - 839-NFG0QHB242HS2D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-NFG0QHB242HS2D
Inductor and Choke 839-NFG0QHB242HS2D
Small Size Common Mode Chokes Product overview: NFG0QHB242HS2D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-NFG0QHB242HS2D can be used for catalog matching and distributor lookup.

Small Size Common Mode Chokes Product overview: NFG0QHB242HS2D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-NFG0QHB242HS2D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-NFG0QHB242HS2DCT-ND 1328218-NFG0QHB242HS2D 839-NFG0QHB242HS2D
Product Name Common Mode Chokes Filters - Common Mode Chokes Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Application Common Mode Choke; RF Choke RF Choke
DCR 3.12 ohms 3.12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N1 0402DC-3N1XJRW , 0402DC-3N1XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567711P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.1000 microH
DCR 2 ohms
View Details