3 Line Common Mode Choke Surface Mount 25 Ohms @ 100MHz 100mA DCR
3 Line Common Mode Choke Surface Mount 25 Ohms @ 100MHz 100mA DCR
3 Line Common Mode Choke Surface Mount 25 Ohms @ 100MHz 100mA DCR
CMC 100MA 3LN 25 OHM SMD Product overview: NFG0NCN162HL3D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 25 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 25 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-NFG0NCN162HL3D can be used for catalog matching and distributor lookup.
Win Source Part Number: 1369359-NFG0NCN162HL
Category: Filters - Common Mode Chokes
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Package: Tape & Reel
Product Status: Active
Package / Case: 0302 (0806 Metric), 6 Lead
Base Product Number: NFG0NCN
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.035" L x 0.027" W (0.90mm x 0.68mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage Rating - DC: 5V
Height (Max): 0.018" (0.45mm)
Number of Lines: 3
Impedance @ Frequency: 25 Ohms @ 100 MHz
Current Rating (Max): 100mA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-18604-1-ND | 839-NFG0NCN162HL3D | 1369359-NFG0NCN162HL3D |
| Product Name | Common Mode Chokes | SMD 100MA 25 OHM Inductor and Choke | Filters - Common Mode Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | |
| Application | Common Mode Choke; RF Choke | RF Choke | |
| Rated DC Current | 100 milliamps | 100 milliamps | |
| Packing Method | Tape Reel | Tape & Reel (TR) |