Murata Power Solutions Feedthrough Capacitors NFE61PT361B1H9L

Description
Murata NFE61PT361B1H9L
Request a Quote Datasheet
Description
Murata NFE61PT361B1H9L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feedthrough Capacitors - 1888750P - RS Components, Ltd.
Corby, Northants, United Kingdom
Feedthrough Capacitors
1888750P
Feedthrough Capacitors 1888750P
Murata NFE61PT361B1H9L

Murata NFE61PT361B1H9L

Supplier's Site
Feedthrough Capacitors - 1888750 - RS Components, Ltd.
Corby, Northants, United Kingdom
Feedthrough Capacitors
1888750
Feedthrough Capacitors 1888750
Murata NFE61PT361B1H9L

Murata NFE61PT361B1H9L

Supplier's Site
Feedthrough Capacitors - 1618079 - RS Components, Ltd.
Corby, Northants, United Kingdom
Feedthrough Capacitors
1618079
Feedthrough Capacitors 1618079
Murata NFE61PT361B1H9L

Murata NFE61PT361B1H9L

Supplier's Site
Filter, 360Pf, 3 Terminal; Capacitance Murata - 34M7812 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 360Pf, 3 Terminal; Capacitance Murata
34M7812
Filter, 360Pf, 3 Terminal; Capacitance Murata 34M7812
FILTER, 360PF, 3 TERMINAL; Capacitance:360pF; Voltage Rating:50V; Filter Type:EMI, RFI; Current Rating:-; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Capacitance RoHS Compliant: Yes

FILTER, 360PF, 3 TERMINAL; Capacitance:360pF; Voltage Rating:50V; Filter Type:EMI, RFI; Current Rating:-; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Capacitance RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
NFE61PT361B1H9L
Feedthrough Capacitors NFE61PT361B1H9L
Feedthrough Capacitors 360PF 50V 2.0A EMI F

Feedthrough Capacitors 360PF 50V 2.0A EMI F

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1888750P 1888750 34M7812 NFE61PT361B1H9L
Product Name Feedthrough Capacitors Feedthrough Capacitors Filter, 360Pf, 3 Terminal; Capacitance Murata Feedthrough Capacitors
RoHS Compliant Yes Yes Yes
Operating Temperature -25 to 85 C (-13 to 185 F)
Capacitance Range 3.60E-4 microF 3.60E-4 microF 3.60E-4 microF
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101132U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers