Murata Power Solutions Feedthrough Capacitors NFE61PT101Z1H9L

Description
Feedthrough Capacitors 2606 100pF
Datasheet
Description
Feedthrough Capacitors 2606 100pF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Feedthrough Capacitors
NFE61PT101Z1H9L
Feedthrough Capacitors NFE61PT101Z1H9L
Feedthrough Capacitors 2606 100pF

Feedthrough Capacitors 2606 100pF

Buy Now Datasheet
Filter, 100Pf, 3 Terminal; Capacitance Murata - 80K9690 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 100Pf, 3 Terminal; Capacitance Murata
80K9690
Filter, 100Pf, 3 Terminal; Capacitance Murata 80K9690
FILTER, 100PF, 3 TERMINAL; Capacitance:100pF; Voltage Rating:50V; Filter Type:EMI, RFI; Current Rating:2A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Capacitance RoHS Compliant: Yes

FILTER, 100PF, 3 TERMINAL; Capacitance:100pF; Voltage Rating:50V; Filter Type:EMI, RFI; Current Rating:2A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Capacitance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number NFE61PT101Z1H9L 80K9690
Product Name Feedthrough Capacitors Filter, 100Pf, 3 Terminal; Capacitance Murata
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101C113U040AF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers
Ceramic Capacitors - 0603J0100332GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers