Murata Power Solutions Feedthrough Capacitors NFE61HT332Z2A9L

Description
Feedthrough Capacitors 3300pF 100V 2A FILT
Datasheet
Description
Feedthrough Capacitors 3300pF 100V 2A FILT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Feedthrough Capacitors
NFE61HT332Z2A9L
Feedthrough Capacitors NFE61HT332Z2A9L
Feedthrough Capacitors 3300pF 100V 2A FILT

Feedthrough Capacitors 3300pF 100V 2A FILT

Buy Now Datasheet
Filter, Power Line, Emi, 2A; Capacitance Murata - 31Y3208 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Power Line, Emi, 2A; Capacitance Murata
31Y3208
Filter, Power Line, Emi, 2A; Capacitance Murata 31Y3208
FILTER, POWER LINE, EMI, 2A; Capacitance:3300pF; Voltage Rating:100V; Filter Type:EMI, RFI; Current Rating:2A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Automotive RoHS Compliant: Yes

FILTER, POWER LINE, EMI, 2A; Capacitance:3300pF; Voltage Rating:100V; Filter Type:EMI, RFI; Current Rating:2A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number NFE61HT332Z2A9L 31Y3208
Product Name Feedthrough Capacitors Filter, Power Line, Emi, 2A; Capacitance Murata
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101153U030BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers