Murata Power Solutions Feedthrough Capacitors NFE31PT470C1E9L

Description
Feedthrough Capacitors 47PF 25V 6.0A EMI FI
Datasheet
Description
Feedthrough Capacitors 47PF 25V 6.0A EMI FI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Feedthrough Capacitors
NFE31PT470C1E9L
Feedthrough Capacitors NFE31PT470C1E9L
Feedthrough Capacitors 47PF 25V 6.0A EMI FI

Feedthrough Capacitors 47PF 25V 6.0A EMI FI

Buy Now Datasheet
Capacitor, 47Pf, 3 Terminal; Capacitance Murata - 69C2896 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 47Pf, 3 Terminal; Capacitance Murata
69C2896
Capacitor, 47Pf, 3 Terminal; Capacitance Murata 69C2896
CAPACITOR, 47PF, 3 TERMINAL; Capacitance:47pF; Voltage Rating:25V; Filter Type:-; Current Rating:-; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Capacitance Tolerance RoHS Compliant: Yes

CAPACITOR, 47PF, 3 TERMINAL; Capacitance:47pF; Voltage Rating:25V; Filter Type:-; Current Rating:-; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Capacitance Tolerance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number NFE31PT470C1E9L 69C2896
Product Name Feedthrough Capacitors Capacitor, 47Pf, 3 Terminal; Capacitance Murata
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 4.70E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - 1763-0504B103K500P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details