Murata Power Solutions Feedthrough Capacitors NFE31PT222Z1E9L

Description
Murata NFE31PT222Z1E9L
Request a Quote Datasheet
Description
Murata NFE31PT222Z1E9L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feedthrough Capacitors - 2303727 - RS Components, Ltd.
Corby, Northants, United Kingdom
Feedthrough Capacitors
2303727
Feedthrough Capacitors 2303727
Murata NFE31PT222Z1E9L

Murata NFE31PT222Z1E9L

Supplier's Site
Feedthrough Capacitors - 2303727P - RS Components, Ltd.
Corby, Northants, United Kingdom
Feedthrough Capacitors
2303727P
Feedthrough Capacitors 2303727P
Murata NFE31PT222Z1E9L

Murata NFE31PT222Z1E9L

Supplier's Site
Emi Suppression Filter, 6A; Voltage Rating Murata - 97K6473 - Newark, An Avnet Company
Chicago, IL, United States
Emi Suppression Filter, 6A; Voltage Rating Murata
97K6473
Emi Suppression Filter, 6A; Voltage Rating Murata 97K6473
EMI SUPPRESSION FILTER, 6A; Voltage Rating:25V; Current Rating:6A; Product Range:-; Capacitance:2200pF; Filter Terminals:SMD; Filter Type:EMI, RFI; Impedance:1000000ohm ; Operating Temperature Max:85°C; Operating Temperature Min:-40°CRoHS Compliant: Yes

EMI SUPPRESSION FILTER, 6A; Voltage Rating:25V; Current Rating:6A; Product Range:-; Capacitance:2200pF; Filter Terminals:SMD; Filter Type:EMI, RFI; Impedance:1000000ohm; Operating Temperature Max:85°C; Operating Temperature Min:-40°CRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Feedthrough Capacitors
NFE31PT222Z1E9L
Feedthrough Capacitors NFE31PT222Z1E9L
Feedthrough Capacitors 2200pF 25V 6A FILTER

Feedthrough Capacitors 2200pF 25V 6A FILTER

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2303727 2303727P 97K6473 NFE31PT222Z1E9L
Product Name Feedthrough Capacitors Feedthrough Capacitors Emi Suppression Filter, 6A; Voltage Rating Murata Feedthrough Capacitors
RoHS Compliant Yes Yes
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-1185-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details