Murata Electronics SMD 0.02A EMI RFI Filter NFA31GD4704704D

Description
EMI Filter RC-Circuit 0.02A 6VDC Flat Style SMD T/R Product overview: NFA31GD4704704D from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.02A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 0.02A, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-NFA31GD4704704D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EMI Filter RC-Circuit 0.02A 6VDC Flat Style SMD T/R Product overview: NFA31GD4704704D from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.02A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 0.02A, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-NFA31GD4704704D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.02A EMI RFI Filter - 835-NFA31GD4704704D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.02A EMI RFI Filter
835-NFA31GD4704704D
SMD 0.02A EMI RFI Filter 835-NFA31GD4704704D
EMI Filter RC-Circuit 0.02A 6VDC Flat Style SMD T/R Product overview: NFA31GD4704704D from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.02A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 0.02A, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-NFA31GD4704704D can be used for catalog matching and distributor lookup.

EMI Filter RC-Circuit 0.02A 6VDC Flat Style SMD T/R Product overview: NFA31GD4704704D from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.02A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 0.02A, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-NFA31GD4704704D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters
Product Number 835-NFA31GD4704704D
Product Name SMD 0.02A EMI RFI Filter
Filter Category Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - MAX7441ESD - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Active Filters - 1906083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Elliptic, low pass filter
Standards and Certifications RoHS
View Details
2560MHz 50Ohm EMI RFI Filter - 844-880157 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
SAW Filters - 535-AFII-SW-0040-TCT-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; Meter Reading
Fc 916000 kHz
View Details