2200pF Bussed Capacitor 4 Array 25V 1206 (3216 Metric), 10 PC Pad
CAP ARRAY 2200PF 25V 1206 Product overview: NFA31CC222R1E4D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 25V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-NFA31CC222R1E4D can be used for catalog matching and distributor lookup.
CAP ARRAY 2200PF 25V 1206
CAP ARRAY 2200PF 25V 1206
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-11823-2-ND | 57-NFA31CC222R1E4D | NFA31CC222R1E4D | NFA31CC222R1E4D |
| Product Name | Capacitor Networks, Arrays | 2200PF 25V Capacitor | Capacitor Networks, Arrays | Capacitors - Capacitor Networks, Arrays |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount | |
| Capacitance Range | 0.0022 microF | 0.0022 microF | 0.0022 microF | 0.0022 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| Lead Style | Surface Mount (SMT) | |||
| Mounting Style | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology; 1206 (3216 Metric) |