CAP ARRAY 220PF 25V 1206 Product overview: NFA31CC221S1E4D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 25V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-NFA31CC221S1E4D can be used for catalog matching and distributor lookup.
220pF Bussed Capacitor 4 Array 25V 1206 (3216 Metric), 10 PC Pad
CAP ARRAY 220PF 25V 1206
CAP ARRAY 220PF 25V 1206
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 57-NFA31CC221S1E4D | 490-11822-2-ND | NFA31CC221S1E4D | NFA31CC221S1E4D |
| Product Name | 220PF 25V Capacitor | Capacitor Networks, Arrays | Capacitor Networks, Arrays | Capacitors - Capacitor Networks, Arrays |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |
| Capacitance Range | 2.20E-4 microF | 2.20E-4 microF | 2.20E-4 microF | 2.20E-4 microF |
| WVDC | 25 volts | 25 volts | 25 volts | |
| WVAC | 25 volts | 25 volts | ||
| Packing Method | Tape & Reel (TR) | Tape Reel | Tape Reel; Tape & Reel (TR) |