Murata Electronics EMI/RFI Filters (LC, RC Networks) - NFA18SL506X1A45L NFA18SL506X1A45L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 929104-NFA18SL506X1A 45L Series: EMIFIL®, NFA18 Operating Temperature Range: -40°C ~ 85°C Features: LC EMI Filter 2nd Order Low Pass Channel - 25 0603 (1608 Metric), Array, 10 PC Pad Package: 0603 (1608 Metric), Array, 10 PC Pad Package: Reel - TR Mounting: Surface Mount Family Name: NFA18SL Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-7792-6, 490-7792-2, 490-7792-1
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 929104-NFA18SL506X1A 45L Series: EMIFIL®, NFA18 Operating Temperature Range: -40°C ~ 85°C Features: LC EMI Filter 2nd Order Low Pass Channel - 25 0603 (1608 Metric), Array, 10 PC Pad Package: 0603 (1608 Metric), Array, 10 PC Pad Package: Reel - TR Mounting: Surface Mount Family Name: NFA18SL Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-7792-6, 490-7792-2, 490-7792-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - NFA18SL506X1A45L
NFA18SL506X1A45L
EMI/RFI Filters (LC, RC Networks) - NFA18SL506X1A45L NFA18SL506X1A45L
Manufacturer: Murata Electronics North America Win Source Part Number: 929104-NFA18SL506X1A 45L Series: EMIFIL®, NFA18 Operating Temperature Range: -40°C ~ 85°C Features: LC EMI Filter 2nd Order Low Pass Channel - 25 0603 (1608 Metric), Array, 10 PC Pad Package: 0603 (1608 Metric), Array, 10 PC Pad Package: Reel - TR Mounting: Surface Mount Family Name: NFA18SL Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-7792-6, 490-7792-2, 490-7792-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 929104-NFA18SL506X1A45L
Series: EMIFIL®, NFA18
Operating Temperature Range: -40°C ~ 85°C
Features: LC EMI Filter 2nd Order Low Pass Channel - 25 0603 (1608 Metric), Array, 10 PC Pad
Package: 0603 (1608 Metric), Array, 10 PC Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: NFA18SL
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8548.90.0100
Other Part Number: 490-7792-6, 490-7792-2, 490-7792-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number NFA18SL506X1A45L
Product Name EMI/RFI Filters (LC, RC Networks) - NFA18SL506X1A45L
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-108DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6525 MHz
Insertion Loss 3 dB
View Details
RF Filters - 1761-B393KD0S-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 39300 MHz
View Details
Low Pass Filter - 5o2724190 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 12000 MHz
View Details