Murata Electronics Power Supplies Board Mount DCDC Converters - NDTS4803C NDTS4803C

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1230909-NDTS4803C Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1230909-NDTS4803C Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - NDTS4803C - 1230909-NDTS4803C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NDTS4803C
1230909-NDTS4803C
Power Supplies Board Mount DCDC Converters - NDTS4803C 1230909-NDTS4803C
Manufacturer: Murata Electronics North America Win Source Part Number: 1230909-NDTS4803C Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1230909-NDTS4803C
Manufacturer Homepage: www.murata.com
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now
3.3V 3W DC-DC Converter IC - 132-NDTS4803C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 3W DC-DC Converter IC
132-NDTS4803C
3.3V 3W DC-DC Converter IC 132-NDTS4803C
DC DC CONVERTER 3.3V 3W Product overview: NDTS4803C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NDTS4803C can be used for catalog matching and distributor lookup.

DC DC CONVERTER 3.3V 3W Product overview: NDTS4803C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NDTS4803C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1230909-NDTS4803C 132-NDTS4803C
Product Name Power Supplies Board Mount DCDC Converters - NDTS4803C 3.3V 3W DC-DC Converter IC
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details
DC-DC Converters - 1226254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 2 x 1 in
Input Voltage 18 volts
View Details
Buck 1.5A Step-Down DC-DC Converter IC - 739-AAT2158AIVN-0.6-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 5.5 volts
View Details
Buck 4.5V 42V 2A Step-Down DC-DC Converter IC - 739-LM22680MRX-ADJ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 1.28 volts
Input Voltage 42 volts
IOUT 2 amps
View Details
2 suppliers