Murata Power Solutions Power Supplies Board Mount DCDC Converters - NDTS2403C NDTS2403C

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1230907-NDTS2403C Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1230907-NDTS2403C Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - NDTS2403C - 1230907-NDTS2403C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NDTS2403C
1230907-NDTS2403C
Power Supplies Board Mount DCDC Converters - NDTS2403C 1230907-NDTS2403C
Manufacturer: Murata Electronics North America Win Source Part Number: 1230907-NDTS2403C Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1230907-NDTS2403C
Manufacturer Homepage: www.murata.com
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now
3.3V 3W DC-DC Converter IC - 132-NDTS2403C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 3W DC-DC Converter IC
132-NDTS2403C
3.3V 3W DC-DC Converter IC 132-NDTS2403C
DC DC CONVERTER 3.3V 3W Product overview: NDTS2403C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NDTS2403C can be used for catalog matching and distributor lookup.

DC DC CONVERTER 3.3V 3W Product overview: NDTS2403C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NDTS2403C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1230907-NDTS2403C 132-NDTS2403C
Product Name Power Supplies Board Mount DCDC Converters - NDTS2403C 3.3V 3W DC-DC Converter IC
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1224546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 2 x 1 in
Input Voltage 176 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 5.5 volts
View Details
Isolated 3.3V 5A 16.5W DC-DC Converter IC - 132-PT4501N - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Module
Output Voltage 3 volts
Input Voltage 40 volts
View Details
3 suppliers