Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 887186-NDL4812SC
Series: NDL (2W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 12V - - 167mA 36V - 72V Input
Package: Tube
Package: 8-SIP Module, 7 Leads
Mounting: Through Hole
Family Name: NDL48
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 23
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: NDL4812SC-ND, 811-3366-5
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 887186-NDL4812SC |
| Product Name | Power Supplies Board Mount DCDC Converters - NDL4812SC |
| Package Type | Other; 8-SIP Module, 7 Leads |