Murata Power Solutions Power Supplies Board Mount DCDC Converters - NDH4812SC NDH4812SC

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 772700-NDH4812SC Series: NDH Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 9-SIP Module, 7 Leads Applications: ITE (Commercial) Power (Watts): 3W Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Part Status: Obsolete(EOL) Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 78% Family Name: NDH4812S Categories: Power Supplies - Board Mount Dimension: 1.02" L x 0.36" W x 0.49" H (25.9mm x 9.1mm x 12.4mm) Input Voltage MIN: 36V Voltage Input MAX: 72V Current - Output (Maximum): 125mA, 125mA Introduction Date: February 29, 2008 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 772700-NDH4812SC Series: NDH Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 9-SIP Module, 7 Leads Applications: ITE (Commercial) Power (Watts): 3W Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Part Status: Obsolete(EOL) Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 78% Family Name: NDH4812S Categories: Power Supplies - Board Mount Dimension: 1.02" L x 0.36" W x 0.49" H (25.9mm x 9.1mm x 12.4mm) Input Voltage MIN: 36V Voltage Input MAX: 72V Current - Output (Maximum): 125mA, 125mA Introduction Date: February 29, 2008 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NDH4812SC
772700-NDH4812SC
Power Supplies Board Mount DCDC Converters - NDH4812SC 772700-NDH4812SC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 772700-NDH4812SC Series: NDH Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 9-SIP Module, 7 Leads Applications: ITE (Commercial) Power (Watts): 3W Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Part Status: Obsolete(EOL) Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 78% Family Name: NDH4812S Categories: Power Supplies - Board Mount Dimension: 1.02" L x 0.36" W x 0.49" H (25.9mm x 9.1mm x 12.4mm) Input Voltage MIN: 36V Voltage Input MAX: 72V Current - Output (Maximum): 125mA, 125mA Introduction Date: February 29, 2008 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 772700-NDH4812SC
Series: NDH
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 9-SIP Module, 7 Leads
Applications: ITE (Commercial)
Power (Watts): 3W
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 2
Part Status: Obsolete(EOL)
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 78%
Family Name: NDH4812S
Categories: Power Supplies - Board Mount
Dimension: 1.02" L x 0.36" W x 0.49" H (25.9mm x 9.1mm x 12.4mm)
Input Voltage MIN: 36V
Voltage Input MAX: 72V
Current - Output (Maximum): 125mA, 125mA
Introduction Date: February 29, 2008
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 772700-NDH4812SC
Product Name Power Supplies Board Mount DCDC Converters - NDH4812SC
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies Linear - 2322535-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details
Programmable Power / 3U Programmable DC Power - hea6939-ea-bt-20500-90-3u-32158 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 90 amps
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details