Murata Power Solutions Sensors, Transducers - Temperature Sensors - NTC Thermistors NCU18XH103J6SRB

Description
Win Source Part Number: 1375737-NCU18XH103J6 SRB Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: Automotive, AEC-Q200, NCU Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Base Product Number: NCU18XH Mounting Type: Surface Mount HTSUS: 8533.40.8070 ECCN: EAR99 Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3434K B25/100: 3455K
Request a Quote Datasheet
Description
Win Source Part Number: 1375737-NCU18XH103J6 SRB Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: Automotive, AEC-Q200, NCU Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Base Product Number: NCU18XH Mounting Type: Surface Mount HTSUS: 8533.40.8070 ECCN: EAR99 Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3434K B25/100: 3455K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - NCU18XH103J6SRB - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
NCU18XH103J6SRB
Sensors, Transducers - Temperature Sensors - NTC Thermistors NCU18XH103J6SRB
Win Source Part Number: 1375737-NCU18XH103J6 SRB Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: Automotive, AEC-Q200, NCU Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Base Product Number: NCU18XH Mounting Type: Surface Mount HTSUS: 8533.40.8070 ECCN: EAR99 Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3434K B25/100: 3455K

Win Source Part Number: 1375737-NCU18XH103J6SRB
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 150°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: Automotive, AEC-Q200, NCU
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Base Product Number: NCU18XH
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
ECCN: EAR99
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±5%
B Value Tolerance: ±1%
B25/50: 3380K
B25/85: 3434K
B25/100: 3455K

Buy Now Datasheet
Ntc Thermistor, Aec-Q200, 10Kohm, 0603 Rohs Compliant Murata - 76AH5857 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Aec-Q200, 10Kohm, 0603 Rohs Compliant Murata
76AH5857
Ntc Thermistor, Aec-Q200, 10Kohm, 0603 Rohs Compliant Murata 76AH5857
NTC THERMISTOR, AEC-Q200, 10KOHM, 0603 ROHS COMPLIANT: YES

NTC THERMISTOR, AEC-Q200, 10KOHM, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number NCU18XH103J6SRB 76AH5857
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors Ntc Thermistor, Aec-Q200, 10Kohm, 0603 Rohs Compliant Murata
Temperature Range -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC0125000780110-160 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 160 C (320 F)
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
Thermistor ICs - 2161393 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 90 sec, in air
Length 0.2756 inch (7 mm)
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-130 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 130 C (266 F)
View Details