Murata Power Solutions Thermistor ICs NCU18XH103F6SRB

Description
NTC Thermistor 10K 1.6X0.8mm SMT 150C
Request a Quote Datasheet
Description
NTC Thermistor 10K 1.6X0.8mm SMT 150C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 1448439 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1448439
Thermistor ICs 1448439
NTC Thermistor 10K 1.6X0.8mm SMT 150C

NTC Thermistor 10K 1.6X0.8mm SMT 150C

Supplier's Site
Thermistor ICs - 1229831 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1229831
Thermistor ICs 1229831
Murata NCU18XH103F6SRB Thermistor

Murata NCU18XH103F6SRB Thermistor

Supplier's Site
MURATA NCU18XH103F6SRB NTC THERMISTOR, 10K, 0603, AUTOMOTIVENew - 535-NCU18XH103F6SRB - Utmel Electronic Limited
Hong Kong, China
MURATA NCU18XH103F6SRB NTC THERMISTOR, 10K, 0603, AUTOMOTIVENew
535-NCU18XH103F6SRB
MURATA NCU18XH103F6SRB NTC THERMISTOR, 10K, 0603, AUTOMOTIVENew 535-NCU18XH103F6SRB
MURATA NCU18XH103F6SRB NTC THERMISTOR, 10K, 0603, AUTOMOTIVENew

MURATA NCU18XH103F6SRB NTC THERMISTOR, 10K, 0603, AUTOMOTIVENew

Supplier's Site
Futian, Shenzhen, China
Sensors >> NTC Thermistors
NCU18XH103F6SRB
Sensors >> NTC Thermistors NCU18XH103F6SRB
10kΩ 100mW ±1% 3380K ±1% 0603 NTC Thermistors ROHS

10kΩ 100mW ±1% 3380K ±1% 0603 NTC Thermistors ROHS

Supplier's Site Datasheet
Ntc Thermistor, 10K, 0603, Automotive; Zero Power Resistance At 25°C Murata - 96Y5978 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10K, 0603, Automotive; Zero Power Resistance At 25°C Murata
96Y5978
Ntc Thermistor, 10K, 0603, Automotive; Zero Power Resistance At 25°C Murata 96Y5978
NTC THERMISTOR, 10K, 0603, AUTOMOTIVE; Zero Power Resistance at 25°C:10kohm; Product Range:NCU Automotive Series; Thermistor Mounting:SMD; Beta Value (K):3380K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; RoHS Compliant: Yes

NTC THERMISTOR, 10K, 0603, AUTOMOTIVE; Zero Power Resistance at 25°C:10kohm; Product Range:NCU Automotive Series; Thermistor Mounting:SMD; Beta Value (K):3380K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors
Product Number 1448439 535-NCU18XH103F6SRB NCU18XH103F6SRB 96Y5978
Product Name Thermistor ICs MURATA NCU18XH103F6SRB NTC THERMISTOR, 10K, 0603, AUTOMOTIVENew Sensors >> NTC Thermistors Ntc Thermistor, 10K, 0603, Automotive; Zero Power Resistance At 25°C Murata
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC2023001500210-200 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 200 C (392 F)
View Details
48, 72 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0321401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 40 to 100 ohms
Special Reference Temperature 245 C (473 F)
View Details