Murata Power Solutions NTC Thermistors NCU18XH103F60RB

Description
NTC Thermistor 10k 0603 (1608 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 10k 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 490-16279-6-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-16279-6-ND
NTC Thermistors 490-16279-6-ND
NTC Thermistor 10k 0603 (1608 Metric)

NTC Thermistor 10k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - 490-16279-1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-16279-1-ND
NTC Thermistors 490-16279-1-ND
NTC Thermistor 10k 0603 (1608 Metric)

NTC Thermistor 10k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - 490-16279-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-16279-2-ND
NTC Thermistors 490-16279-2-ND
NTC Thermistor 10k 0603 (1608 Metric)

NTC Thermistor 10k 0603 (1608 Metric)

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - NTC Thermistors - NCU18XH103F60RB - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
NCU18XH103F60RB
Sensors, Transducers - Temperature Sensors - NTC Thermistors NCU18XH103F60RB
Win Source Part Number: 1375707-NCU18XH103F6 0RB Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: NCU Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Base Product Number: NCU18XH Mounting Type: Surface Mount HTSUS: 8533.40.8070 ECCN: EAR99 Power - Max: 100 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3434K B25/100: 3455K

Win Source Part Number: 1375707-NCU18XH103F60RB
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: NCU
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Base Product Number: NCU18XH
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
ECCN: EAR99
Power - Max: 100 mW
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/50: 3380K
B25/85: 3434K
B25/100: 3455K

Buy Now Datasheet
Thermistor ICs - 1448436 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1448436
Thermistor ICs 1448436
NTC Thermistor 10K 1.6X0.8mm SMT 125C

NTC Thermistor 10K 1.6X0.8mm SMT 125C

Supplier's Site
Thermistor ICs - 1229828 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1229828
Thermistor ICs 1229828
Murata NCU18XH103F60RB Thermistor

Murata NCU18XH103F60RB Thermistor

Supplier's Site
Futian, Shenzhen, China
Sensors >> NTC Thermistors
NCU18XH103F60RB
Sensors >> NTC Thermistors NCU18XH103F60RB
10kΩ 100mW ±1% 3380K ±1% 0603 NTC Thermistors ROHS

10kΩ 100mW ±1% 3380K ±1% 0603 NTC Thermistors ROHS

Supplier's Site Datasheet
Ntc Thermistor, 10K, 0603; Zero Power Resistance At 25°C Murata - 96Y5979 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10K, 0603; Zero Power Resistance At 25°C Murata
96Y5979
Ntc Thermistor, 10K, 0603; Zero Power Resistance At 25°C Murata 96Y5979
NTC THERMISTOR, 10K, 0603; Zero Power Resistance at 25°C:10kohm; Product Range:NCU Series; Thermistor Mounting:SMD; Beta Value (K):3380K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

NTC THERMISTOR, 10K, 0603; Zero Power Resistance at 25°C:10kohm; Product Range:NCU Series; Thermistor Mounting:SMD; Beta Value (K):3380K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors Thermistors
Product Number 490-16279-6-ND NCU18XH103F60RB 1448436 NCU18XH103F60RB 96Y5979
Product Name NTC Thermistors Sensors, Transducers - Temperature Sensors - NTC Thermistors Thermistor ICs Sensors >> NTC Thermistors Ntc Thermistor, 10K, 0603; Zero Power Resistance At 25°C Murata
Package / Electrode Type Chip/Surface Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 1857638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 80 sec, in air
Length 0.2756 inch (7 mm)
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
Discrete NTC - 11028332-00 - TE Connectivity
Specs
Coating Glass
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 3000 ohms
View Details