Murata Power Solutions Sensors, Transducers - Temperature Sensors - NTC Thermistors NCU18XH103E6SRB

Description
Win Source Part Number: 1375722-NCU18XH103E6 SRB Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: Automotive, AEC-Q200, NCU Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Base Product Number: NCU18XH Mounting Type: Surface Mount HTSUS: 8533.40.8070 ECCN: EAR99 Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±3% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3434K B25/100: 3455K
Request a Quote Datasheet
Description
Win Source Part Number: 1375722-NCU18XH103E6 SRB Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: Automotive, AEC-Q200, NCU Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Base Product Number: NCU18XH Mounting Type: Surface Mount HTSUS: 8533.40.8070 ECCN: EAR99 Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±3% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3434K B25/100: 3455K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - NCU18XH103E6SRB - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
NCU18XH103E6SRB
Sensors, Transducers - Temperature Sensors - NTC Thermistors NCU18XH103E6SRB
Win Source Part Number: 1375722-NCU18XH103E6 SRB Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: Automotive, AEC-Q200, NCU Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Base Product Number: NCU18XH Mounting Type: Surface Mount HTSUS: 8533.40.8070 ECCN: EAR99 Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±3% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3434K B25/100: 3455K

Win Source Part Number: 1375722-NCU18XH103E6SRB
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 150°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: Automotive, AEC-Q200, NCU
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Base Product Number: NCU18XH
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
ECCN: EAR99
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±3%
B Value Tolerance: ±1%
B25/50: 3380K
B25/85: 3434K
B25/100: 3455K

Buy Now Datasheet
Thermistor ICs - 1811349 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1811349
Thermistor ICs 1811349
NTC thermistor 0603 chip 10K 3%

NTC thermistor 0603 chip 10K 3%

Supplier's Site
Thermistor ICs - 1811291 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1811291
Thermistor ICs 1811291
Murata NCU18XH103E6SRB NTC Thermistor

Murata NCU18XH103E6SRB NTC Thermistor

Supplier's Site
Ntc Thermistor, Aec-Q200, 10Kohm, 0603 Rohs Compliant Murata - 76AH5856 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Aec-Q200, 10Kohm, 0603 Rohs Compliant Murata
76AH5856
Ntc Thermistor, Aec-Q200, 10Kohm, 0603 Rohs Compliant Murata 76AH5856
NTC THERMISTOR, AEC-Q200, 10KOHM, 0603 ROHS COMPLIANT: YES

NTC THERMISTOR, AEC-Q200, 10KOHM, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number NCU18XH103E6SRB 1811349 76AH5856
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors Thermistor ICs Ntc Thermistor, Aec-Q200, 10Kohm, 0603 Rohs Compliant Murata
Temperature Range -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
PTC Thermistors - KLC1021401500245-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 230 C (446 F)
View Details
NTC Thermistors - 223-1273-ND - DigiKey
Specs
Housing Probe/Closed Tube
Temperature Range 0 to 70 C (32 to 158 F)
Resistance (@25°C) 2252 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details