Murata Electronics
NTC Thermistors
NCU18WF104FBSRB
Description
THERMISTOR NTC 100K 0603
Request a Quote
Email Supplier
Datasheet
Description
THERMISTOR NTC 100K 0603
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Thermistors |
|
Product Number
|
490-NCU18WF104FBSRBTR-ND |
|
Product Name
|
NTC Thermistors |
|
Package / Electrode Type
|
Chip/Surface
|
Unlock Full Specs
to access all available technical data
Similar Products
Taiwan King Lung Chin PTC Co., Ltd.
Features
PTC
Resistance (@25°C)
200 to 600 ohms
Special Reference Temperature
90 C (194 F)
View Details
KOA Speer Electronics, Inc.
Package / Electrode Type
Chip/Surface
Features
PTC
Thermal Time Constant
1 to 1.5 sec, in air
View Details
Package / Electrode Type
Chip/Surface
Thermal Time Constant
10 sec, in air
Length
0.0492 inch (1.25 mm)
View Details
Pelonis Technologies, Inc.
Features
PTC
Resistance (@25°C)
20 to 40 ohms
Special Reference Temperature
245 C (473 F)
View Details