Win Source Part Number: 1375692-NCU18WF104F6
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 150°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: Automotive, AEC-Q200, NCU
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Base Product Number: NCU18WF
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
ECCN: EAR99
Resistance in Ohms @ 25°C: 100k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/50: 4250K
B25/85: 4311K
B25/100: 4334K
NTC THERMISTOR, 100K, 0603, AUTOMOTIVE; Zero Power Resistance at 25°C:100kohm; Product Range:NCU Automotive Series; Thermistor Mounting:SMD; Beta Value (K):4200K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; RoHS Compliant: Yes
100kΩ ±1% 4250K ±1% 0603 NTC Thermistors ROHS
| Win Source Electronics | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Thermistors | Thermistors | Thermistors |
| Product Number | NCU18WF104F6SRB | 96Y5976 | NCU18WF104F6SRB |
| Product Name | Sensors, Transducers - Temperature Sensors - NTC Thermistors | Ntc Thermistor, 100K, 0603, Automotive; Zero Power Resistance At 25°C Murata | Sensors >> NTC Thermistors |
| Temperature Range | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |