Murata Power Solutions NTC Thermistors NCU18WF104F60RB

Description
NTC Thermistor 100k 0603 (1608 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 100k 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 490-18154-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-18154-2-ND
NTC Thermistors 490-18154-2-ND
NTC Thermistor 100k 0603 (1608 Metric)

NTC Thermistor 100k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - 490-18154-1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-18154-1-ND
NTC Thermistors 490-18154-1-ND
NTC Thermistor 100k 0603 (1608 Metric)

NTC Thermistor 100k 0603 (1608 Metric)

Buy Now Datasheet
NTC Thermistors - 490-18154-6-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-18154-6-ND
NTC Thermistors 490-18154-6-ND
NTC Thermistor 100k 0603 (1608 Metric)

NTC Thermistor 100k 0603 (1608 Metric)

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - NTC Thermistors - NCU18WF104F60RB - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
NCU18WF104F60RB
Sensors, Transducers - Temperature Sensors - NTC Thermistors NCU18WF104F60RB
Win Source Part Number: 1338751-NCU18WF104F6 0RB Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Series: NCU Package: Tape & Reel Standard Package: 4,000 Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 4250K B25/85: 4311K B25/100: 4334K Mounting Type: Surface Mount Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Murata Electronics Base Product Number: NCU18WF

Win Source Part Number: 1338751-NCU18WF104F60RB
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Series: NCU
Package: Tape & Reel
Standard Package: 4,000
Resistance in Ohms @ 25°C: 100k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/50: 4250K
B25/85: 4311K
B25/100: 4334K
Mounting Type: Surface Mount
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Murata Electronics
Base Product Number: NCU18WF

Buy Now Datasheet
Ntc Thermistor, 100K, 0603; Zero Power Resistance At 25°C Murata - 96Y5977 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 100K, 0603; Zero Power Resistance At 25°C Murata
96Y5977
Ntc Thermistor, 100K, 0603; Zero Power Resistance At 25°C Murata 96Y5977
NTC THERMISTOR, 100K, 0603; Zero Power Resistance at 25°C:100kohm; Product Range:NCU Series; Thermistor Mounting:SMD; Beta Value (K):4200K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

NTC THERMISTOR, 100K, 0603; Zero Power Resistance at 25°C:100kohm; Product Range:NCU Series; Thermistor Mounting:SMD; Beta Value (K):4200K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Sensors >> NTC Thermistors
NCU18WF104F60RB
Sensors >> NTC Thermistors NCU18WF104F60RB
100kΩ ±1% 4250K ±1% 0603 NTC Thermistors ROHS

100kΩ ±1% 4250K ±1% 0603 NTC Thermistors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Thermistors Thermistors Thermistors Thermistors
Product Number 490-18154-2-ND NCU18WF104F60RB 96Y5977 NCU18WF104F60RB
Product Name NTC Thermistors Sensors, Transducers - Temperature Sensors - NTC Thermistors Ntc Thermistor, 100K, 0603; Zero Power Resistance At 25°C Murata Sensors >> NTC Thermistors
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-150 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 150 C (302 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 11032567-00 - TE Connectivity
Specs
Temperature Range -80 to 75 C (-112 to 167 F)
View Details
2 suppliers
PTC Thermistors - KLC2021401500245-250 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details