Murata Electronics Sensors, Transducers - Temperature Sensors - NTC Thermistors NCU18WB473J6SRB

Description
Win Source Part Number: 1375771-NCU18WB473J6 SRB Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: Automotive, AEC-Q200, NCU Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Base Product Number: NCU18WB Mounting Type: Surface Mount HTSUS: 8533.40.8070 ECCN: EAR99 Resistance in Ohms @ 25°C: 47k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/50: 4050K B25/85: 4108K B25/100: 4131K
Request a Quote Datasheet
Description
Win Source Part Number: 1375771-NCU18WB473J6 SRB Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: Automotive, AEC-Q200, NCU Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Base Product Number: NCU18WB Mounting Type: Surface Mount HTSUS: 8533.40.8070 ECCN: EAR99 Resistance in Ohms @ 25°C: 47k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/50: 4050K B25/85: 4108K B25/100: 4131K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - NCU18WB473J6SRB - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
NCU18WB473J6SRB
Sensors, Transducers - Temperature Sensors - NTC Thermistors NCU18WB473J6SRB
Win Source Part Number: 1375771-NCU18WB473J6 SRB Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: Automotive, AEC-Q200, NCU Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Base Product Number: NCU18WB Mounting Type: Surface Mount HTSUS: 8533.40.8070 ECCN: EAR99 Resistance in Ohms @ 25°C: 47k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/50: 4050K B25/85: 4108K B25/100: 4131K

Win Source Part Number: 1375771-NCU18WB473J6SRB
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: Automotive, AEC-Q200, NCU
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Base Product Number: NCU18WB
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
ECCN: EAR99
Resistance in Ohms @ 25°C: 47k
Resistance Tolerance: ±5%
B Value Tolerance: ±1%
B25/50: 4050K
B25/85: 4108K
B25/100: 4131K

Buy Now Datasheet
Ntc Thermistor, Aec-Q200, 47Kohm, 0603 Rohs Compliant Murata - 76AH5852 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Aec-Q200, 47Kohm, 0603 Rohs Compliant Murata
76AH5852
Ntc Thermistor, Aec-Q200, 47Kohm, 0603 Rohs Compliant Murata 76AH5852
NTC THERMISTOR, AEC-Q200, 47KOHM, 0603 ROHS COMPLIANT: YES

NTC THERMISTOR, AEC-Q200, 47KOHM, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number NCU18WB473J6SRB 76AH5852
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors Ntc Thermistor, Aec-Q200, 47Kohm, 0603 Rohs Compliant Murata
Temperature Range -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1857644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 80 sec, in air
Length 0.2756 inch (7 mm)
View Details
PTC Thermistors - KLC2021401500245-250 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details