Murata Power Solutions Ntc Thermistor, 47K, 0603; Zero Power Resistance At 25°C Murata NCU18WB473F60RB

Description
NTC THERMISTOR, 47K, 0603; Zero Power Resistance at 25°C:47kohm; Product Range:NCU Series; Thermistor Mounting:SMD; Beta Value (K):4050K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR, 47K, 0603; Zero Power Resistance at 25°C:47kohm; Product Range:NCU Series; Thermistor Mounting:SMD; Beta Value (K):4050K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor, 47K, 0603; Zero Power Resistance At 25°C Murata - 96Y5975 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 47K, 0603; Zero Power Resistance At 25°C Murata
96Y5975
Ntc Thermistor, 47K, 0603; Zero Power Resistance At 25°C Murata 96Y5975
NTC THERMISTOR, 47K, 0603; Zero Power Resistance at 25°C:47kohm; Product Range:NCU Series; Thermistor Mounting:SMD; Beta Value (K):4050K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

NTC THERMISTOR, 47K, 0603; Zero Power Resistance at 25°C:47kohm; Product Range:NCU Series; Thermistor Mounting:SMD; Beta Value (K):4050K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 96Y5975
Product Name Ntc Thermistor, 47K, 0603; Zero Power Resistance At 25°C Murata
Resistance (@25°C) 47000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

360 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC3021401500245-220 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3500 to 10000 ohms
Special Reference Temperature 220 C (428 F)
View Details
PTC Thermistors - KLC1021401500210-90 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 90 C (194 F)
View Details
Thermistor ICs - 1460335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 12 sec, in air
View Details