Murata Power Solutions NTC Thermistors NCU15XH103F6SRC

Description
NTC Thermistor 10k 0402 (1005 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 10k 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 490-NCU15XH103F6SRCCT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 10k 0402 (1005 Metric)

NTC Thermistor 10k 0402 (1005 Metric)

Buy Now Datasheet
NTC Thermistors - 490-NCU15XH103F6SRCTR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 10k 0402 (1005 Metric)

NTC Thermistor 10k 0402 (1005 Metric)

Buy Now Datasheet
NTC Thermistors - 490-NCU15XH103F6SRCDKR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 10k 0402 (1005 Metric)

NTC Thermistor 10k 0402 (1005 Metric)

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - NTC Thermistors - NCU15XH103F6SRC - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
NCU15XH103F6SRC
Sensors, Transducers - Temperature Sensors - NTC Thermistors NCU15XH103F6SRC
Win Source Part Number: 1375694-NCU15XH103F6 SRC Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: Automotive, AEC-Q200, NCU Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: NCU15XH Mounting Type: Surface Mount HTSUS: 8533.40.8070 ECCN: EAR99 Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3434K B25/100: 3455K

Win Source Part Number: 1375694-NCU15XH103F6SRC
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 150°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: Automotive, AEC-Q200, NCU
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: NCU15XH
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
ECCN: EAR99
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/50: 3380K
B25/85: 3434K
B25/100: 3455K

Buy Now Datasheet
Integrated Circuits (ICs) - NTC Thermistors - NCU15XH103F6SRC - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - NTC Thermistors
NCU15XH103F6SRC
Integrated Circuits (ICs) - NTC Thermistors NCU15XH103F6SRC
Integrated Circuits (ICs) - NTC Thermistors

Integrated Circuits (ICs) - NTC Thermistors

Supplier's Site
Futian, Shenzhen, China
Sensors >> NTC Thermistors
NCU15XH103F6SRC
Sensors >> NTC Thermistors NCU15XH103F6SRC
10kΩ 100uA ±1% 3380K ±1% 0402 NTC Thermistors ROHS

10kΩ 100uA ±1% 3380K ±1% 0402 NTC Thermistors ROHS

Supplier's Site Datasheet
Ntc Thermistor, Aec-Q200, 10Kohm, 0402 Rohs Compliant Murata - 76AH5850 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Aec-Q200, 10Kohm, 0402 Rohs Compliant Murata
76AH5850
Ntc Thermistor, Aec-Q200, 10Kohm, 0402 Rohs Compliant Murata 76AH5850
NTC THERMISTOR, AEC-Q200, 10KOHM, 0402 ROHS COMPLIANT: YES

NTC THERMISTOR, AEC-Q200, 10KOHM, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors Thermistors
Product Number 490-NCU15XH103F6SRCCT-ND NCU15XH103F6SRC NCU15XH103F6SRC NCU15XH103F6SRC 76AH5850
Product Name NTC Thermistors Sensors, Transducers - Temperature Sensors - NTC Thermistors Integrated Circuits (ICs) - NTC Thermistors Sensors >> NTC Thermistors Ntc Thermistor, Aec-Q200, 10Kohm, 0402 Rohs Compliant Murata
Package / Electrode Type Chip/Surface Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-240 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 11029675-00 - TE Connectivity
Specs
Temperature Range -80 to 200 C (-112 to 392 F)
View Details
PTC Thermistors - KLC2021401500210-250 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details