Murata Electronics NTC Thermistors NCU15XH103F60RC

Description
NTC Thermistor 10k 0402 (1005 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 10k 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 490-18149-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-18149-2-ND
NTC Thermistors 490-18149-2-ND
NTC Thermistor 10k 0402 (1005 Metric)

NTC Thermistor 10k 0402 (1005 Metric)

Buy Now Datasheet
NTC Thermistors - 490-18149-1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-18149-1-ND
NTC Thermistors 490-18149-1-ND
NTC Thermistor 10k 0402 (1005 Metric)

NTC Thermistor 10k 0402 (1005 Metric)

Buy Now Datasheet
NTC Thermistors - 490-18149-6-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-18149-6-ND
NTC Thermistors 490-18149-6-ND
NTC Thermistor 10k 0402 (1005 Metric)

NTC Thermistor 10k 0402 (1005 Metric)

Buy Now Datasheet
Thermistor NTC High Reliability Series 10kOhm 1% 2-Pin SMD Paper Tape - 535-NCU15XH103F60RC - Utmel Electronic Limited
Hong Kong, China
Thermistor NTC High Reliability Series 10kOhm 1% 2-Pin SMD Paper Tape
535-NCU15XH103F60RC
Thermistor NTC High Reliability Series 10kOhm 1% 2-Pin SMD Paper Tape 535-NCU15XH103F60RC
Thermistor NTC High Reliability Series 10kOhm 1% 2-Pin SMD Paper Tape

Thermistor NTC High Reliability Series 10kOhm 1% 2-Pin SMD Paper Tape

Supplier's Site
Ntc Thermistor, 10Kohm, 0402 Rohs Compliant Murata - 76AH5851 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10Kohm, 0402 Rohs Compliant Murata
76AH5851
Ntc Thermistor, 10Kohm, 0402 Rohs Compliant Murata 76AH5851
NTC THERMISTOR, 10KOHM, 0402 ROHS COMPLIANT: YES

NTC THERMISTOR, 10KOHM, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Sensors >> NTC Thermistors
NCU15XH103F60RC
Sensors >> NTC Thermistors NCU15XH103F60RC
10kΩ ±1% 3380K ±1% 0402 NTC Thermistors ROHS

10kΩ ±1% 3380K ±1% 0402 NTC Thermistors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Thermistors Thermistors Thermistors Thermistors
Product Number 490-18149-2-ND 535-NCU15XH103F60RC 76AH5851 NCU15XH103F60RC
Product Name NTC Thermistors Thermistor NTC High Reliability Series 10kOhm 1% 2-Pin SMD Paper Tape Ntc Thermistor, 10Kohm, 0402 Rohs Compliant Murata Sensors >> NTC Thermistors
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC0221401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 20 to 40 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 223-701134-ND - DigiKey
Specs
Package / Electrode Type Bead
Temperature Range -40 to 150 C (-40 to 302 F)
Resistance (@25°C) 5000 ohms
View Details
PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details