Murata Electronics Temperature & Humidity Sensor ICs NCU15XH103F60RC

Description
NTC Thermistor 0402 10K 1%
Request a Quote Datasheet
Description
NTC Thermistor 0402 10K 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature & Humidity Sensor ICs - 2763817P - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
2763817P
Temperature & Humidity Sensor ICs 2763817P
NTC Thermistor 0402 10K 1%

NTC Thermistor 0402 10K 1%

Supplier's Site
Temperature & Humidity Sensor ICs - 2763816 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
2763816
Temperature & Humidity Sensor ICs 2763816
NTC Thermistor 0402 10K 1%

NTC Thermistor 0402 10K 1%

Supplier's Site
Temperature & Humidity Sensor ICs - 2763817 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
2763817
Temperature & Humidity Sensor ICs 2763817
NTC Thermistor 0402 10K 1%

NTC Thermistor 0402 10K 1%

Supplier's Site
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1233990-NCU15XH103F60RC - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1233990-NCU15XH103F60RC
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1233990-NCU15XH103F60RC
Win Source Part Number: 1233990-NCU15XH103F6 0RC Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: NCU Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3434K B25/100: 3455K Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Murata Electronics Other Names: 490-18149-2,490-1814 9-1,490-18149-6 Base Product Number: NCU15XH

Win Source Part Number: 1233990-NCU15XH103F60RC
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: NCU
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/50: 3380K
B25/85: 3434K
B25/100: 3455K
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Murata Electronics
Other Names: 490-18149-2,490-18149-1,490-18149-6
Base Product Number: NCU15XH

Buy Now Datasheet
NTC Thermistors - NCU15XH103F60RC - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NCU15XH103F60RC
NTC Thermistors NCU15XH103F60RC
SENSOR THERMISTOR NTC

SENSOR THERMISTOR NTC

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 2763817P 1233990-NCU15XH103F60RC NCU15XH103F60RC
Product Name Temperature & Humidity Sensor ICs Sensors, Transducers - Temperature Sensors - NTC Thermistors NTC Thermistors
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Mems Accelerometer, X, Analogue, Lcc Rohs Compliant Te Connectivity - 55AK5164 - Newark, An Avnet Company
Specs
Sensor Type Acceleration Sensors
Standards and Certifications RoHS
View Details
Temperature & Humidity Sensor ICs - 1450364 - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature 125 C (257 F)
View Details
OOL Bubble Detector - OOL Bubble Detector EVAKIT - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Input Voltage 10 to 26 volts
View Details