Alternative Parts (Cross-Reference): Cross
Manufacturer: Murata Electronics
Category: Sensors, Transducers Temperature Sensors NTC Thermistors
Series: Automotive, AEC-Q200, NCU
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance in Ohms @ 25°C: 100k
Resistance Tolerance: ±0.5%
Operating Temperature: -40°C ~ 150°C
Mounting Type: Surface Mount
THERM NTC 100KOHM 4250K 0402
THERM NTC 100KOHM 4250K 0402
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Thermistors | Thermistors |
| Product Number | NCU15WF104D6SRC | 490-NCU15WF104D6SRCCT-ND |
| Product Name | Sensors, Transducers Temperature Sensors NTC Thermistors | NTC Thermistors |
| Temperature Range | -40 to 150 C (-40 to 302 F) | -55 to 150 C (-67 to 302 F) |