Murata Electronics NTC Thermistors NCP21XW223J03RA

Description
NTC Thermistor 22k 0805 (2012 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 22k 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 490-2459-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-2459-2-ND
NTC Thermistors 490-2459-2-ND
NTC Thermistor 22k 0805 (2012 Metric)

NTC Thermistor 22k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - 490-2459-6-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-2459-6-ND
NTC Thermistors 490-2459-6-ND
NTC Thermistor 22k 0805 (2012 Metric)

NTC Thermistor 22k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - 490-2459-1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-2459-1-ND
NTC Thermistors 490-2459-1-ND
NTC Thermistor 22k 0805 (2012 Metric)

NTC Thermistor 22k 0805 (2012 Metric)

Buy Now Datasheet
THERMISTOR NTC 22KOHM 3950K 0805 - 535-NCP21XW223J03RA - Utmel Electronic Limited
Hong Kong, China
THERMISTOR NTC 22KOHM 3950K 0805
535-NCP21XW223J03RA
THERMISTOR NTC 22KOHM 3950K 0805 535-NCP21XW223J03RA
THERMISTOR NTC 22KOHM 3950K 0805

THERMISTOR NTC 22KOHM 3950K 0805

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Thermistors Thermistors
Product Number 490-2459-2-ND 535-NCP21XW223J03RA
Product Name NTC Thermistors THERMISTOR NTC 22KOHM 3950K 0805
Temperature Range -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete NTC - 11029750-00 - TE Connectivity
Specs
Coating Glass
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 10000 ohms
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
PTC Thermistors - KLC2021401500245-220 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 220 C (428 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details