Murata Electronics Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP21XW223J03RA NCP21XW223J03RA

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 025003-NCP21XW223J03 RA Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 22k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3950K B25/85: 3987K B25/100: 3998K Family Name: NCP Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0805 (2012 Metric) Maximum Power Dissipation: 200mW Alternative Parts (Cross-Reference): ABNTC-0805-223J-4050 F-T; NB12M00223JBF; NB12M00223JBC; Introduction Date: June 30, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 025003-NCP21XW223J03 RA Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 22k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3950K B25/85: 3987K B25/100: 3998K Family Name: NCP Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0805 (2012 Metric) Maximum Power Dissipation: 200mW Alternative Parts (Cross-Reference): ABNTC-0805-223J-4050 F-T; NB12M00223JBF; NB12M00223JBC; Introduction Date: June 30, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP21XW223J03RA - 025003-NCP21XW223J03RA - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP21XW223J03RA
025003-NCP21XW223J03RA
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP21XW223J03RA 025003-NCP21XW223J03RA
Manufacturer: Murata Electronics North America Win Source Part Number: 025003-NCP21XW223J03 RA Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 22k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3950K B25/85: 3987K B25/100: 3998K Family Name: NCP Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0805 (2012 Metric) Maximum Power Dissipation: 200mW Alternative Parts (Cross-Reference): ABNTC-0805-223J-4050 F-T; NB12M00223JBF; NB12M00223JBC; Introduction Date: June 30, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 025003-NCP21XW223J03RA
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 22k
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/50: 3950K
B25/85: 3987K
B25/100: 3998K
Family Name: NCP
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0805 (2012 Metric)
Maximum Power Dissipation: 200mW
Alternative Parts (Cross-Reference): ABNTC-0805-223J-4050F-T; NB12M00223JBF; NB12M00223JBC;
Introduction Date: June 30, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
NTC Thermistors - NCP21XW223J03RA - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NCP21XW223J03RA
NTC Thermistors NCP21XW223J03RA
THERMISTOR NTC 22KOHM 3950K 0805

THERMISTOR NTC 22KOHM 3950K 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 025003-NCP21XW223J03RA NCP21XW223J03RA
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP21XW223J03RA NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Digital Temperature Sensors - G-NIMO-003 - TE Connectivity
Specs
Sensor Type Temperature
Input Voltage 2.2 to 3.6 volts
View Details
3 suppliers
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Single-Channel Silicon-Based Thermopile - ST150 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details