Murata Power Solutions NTC Thermistors NCP21XW222J03RA

Description
NTC Thermistor 2.2k 0805 (2012 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 2.2k 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 490-2458-1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-2458-1-ND
NTC Thermistors 490-2458-1-ND
NTC Thermistor 2.2k 0805 (2012 Metric)

NTC Thermistor 2.2k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - 490-2458-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-2458-2-ND
NTC Thermistors 490-2458-2-ND
NTC Thermistor 2.2k 0805 (2012 Metric)

NTC Thermistor 2.2k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - 490-2458-6-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-2458-6-ND
NTC Thermistors 490-2458-6-ND
NTC Thermistor 2.2k 0805 (2012 Metric)

NTC Thermistor 2.2k 0805 (2012 Metric)

Buy Now Datasheet
NTC THERMISTOR 2.2K OHM 5% 0805 - 535-NCP21XW222J03RA - Utmel Electronic Limited
Hong Kong, China
NTC THERMISTOR 2.2K OHM 5% 0805
535-NCP21XW222J03RA
NTC THERMISTOR 2.2K OHM 5% 0805 535-NCP21XW222J03RA
NTC THERMISTOR 2.2K OHM 5% 0805

NTC THERMISTOR 2.2K OHM 5% 0805

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Thermistors Thermistors
Product Number 490-2458-1-ND 535-NCP21XW222J03RA
Product Name NTC Thermistors NTC THERMISTOR 2.2K OHM 5% 0805
Temperature Range -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 223-701134-ND - DigiKey
Specs
Package / Electrode Type Bead
Temperature Range -40 to 150 C (-40 to 302 F)
Resistance (@25°C) 5000 ohms
View Details
Thermistor ICs - 1731180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 200 sec, in air
Length 0.2756 inch (7 mm)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details