Murata Electronics Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP21XV103J03RA NCP21XV103J03RA

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 025000-NCP21XV103J03 RA Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3900K B25/85: 3934K B25/100: 3944K Family Name: NCP Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0805 (2012 Metric) Maximum Power Dissipation: 200mW Alternative Parts (Cross-Reference): 173-103LAF-301; NTCS0805E4103HMT; NTHS0805N02N1002JR; NTHS0805N02N1002JP; Introduction Date: June 30, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 025000-NCP21XV103J03 RA Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3900K B25/85: 3934K B25/100: 3944K Family Name: NCP Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0805 (2012 Metric) Maximum Power Dissipation: 200mW Alternative Parts (Cross-Reference): 173-103LAF-301; NTCS0805E4103HMT; NTHS0805N02N1002JR; NTHS0805N02N1002JP; Introduction Date: June 30, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP21XV103J03RA - 025000-NCP21XV103J03RA - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP21XV103J03RA
025000-NCP21XV103J03RA
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP21XV103J03RA 025000-NCP21XV103J03RA
Manufacturer: Murata Electronics North America Win Source Part Number: 025000-NCP21XV103J03 RA Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3900K B25/85: 3934K B25/100: 3944K Family Name: NCP Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0805 (2012 Metric) Maximum Power Dissipation: 200mW Alternative Parts (Cross-Reference): 173-103LAF-301; NTCS0805E4103HMT; NTHS0805N02N1002JR; NTHS0805N02N1002JP; Introduction Date: June 30, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 025000-NCP21XV103J03RA
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/50: 3900K
B25/85: 3934K
B25/100: 3944K
Family Name: NCP
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0805 (2012 Metric)
Maximum Power Dissipation: 200mW
Alternative Parts (Cross-Reference): 173-103LAF-301; NTCS0805E4103HMT; NTHS0805N02N1002JR; NTHS0805N02N1002JP;
Introduction Date: June 30, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
NTC Thermistors - NCP21XV103J03RA - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NCP21XV103J03RA
NTC Thermistors NCP21XV103J03RA
THERMISTOR NTC 10KOHM 3900K 0805

THERMISTOR NTC 10KOHM 3900K 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 025000-NCP21XV103J03RA NCP21XV103J03RA
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP21XV103J03RA NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

 - ST60 Diffractive Lens - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Optical Weld. Temperature Sensor FC 1575 - 1-FS63WTS-ARM/1575 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details