Murata Electronics Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP21XQ102J03RA NCP21XQ102J03RA

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 003722-NCP21XQ102J03 RA Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 1k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3650K B25/85: 3693K B25/100: 3706K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0805 (2012 Metric) Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 003722-NCP21XQ102J03 RA Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 1k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3650K B25/85: 3693K B25/100: 3706K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0805 (2012 Metric) Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP21XQ102J03RA - 003722-NCP21XQ102J03RA - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP21XQ102J03RA
003722-NCP21XQ102J03RA
Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP21XQ102J03RA 003722-NCP21XQ102J03RA
Manufacturer: Murata Electronics North America Win Source Part Number: 003722-NCP21XQ102J03 RA Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 1k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3650K B25/85: 3693K B25/100: 3706K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0805 (2012 Metric) Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 003722-NCP21XQ102J03RA
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 1k
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/50: 3650K
B25/85: 3693K
B25/100: 3706K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0805 (2012 Metric)
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
NTC Thermistors - NCP21XQ102J03RA - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NCP21XQ102J03RA
NTC Thermistors NCP21XQ102J03RA
THERMISTOR NTC 1KOHM 3650K 0805

THERMISTOR NTC 1KOHM 3650K 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 003722-NCP21XQ102J03RA NCP21XQ102J03RA
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NCP21XQ102J03RA NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

 - 3M - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-8
View Details
Optical Weld. Temperature Sensor FC 1535 - 1-FS63WTS-ARM/1535 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details