Murata Power Solutions NTC Thermistors NCP21XQ102J03RA

Description
NTC Thermistor 1k 0805 (2012 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 1k 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 490-2454-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-2454-2-ND
NTC Thermistors 490-2454-2-ND
NTC Thermistor 1k 0805 (2012 Metric)

NTC Thermistor 1k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - 490-2454-6-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-2454-6-ND
NTC Thermistors 490-2454-6-ND
NTC Thermistor 1k 0805 (2012 Metric)

NTC Thermistor 1k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - 490-2454-1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
490-2454-1-ND
NTC Thermistors 490-2454-1-ND
NTC Thermistor 1k 0805 (2012 Metric)

NTC Thermistor 1k 0805 (2012 Metric)

Buy Now Datasheet
NTC THERMISTOR 1K OHM 5% 0805 - 535-NCP21XQ102J03RA - Utmel Electronic Limited
Hong Kong, China
NTC THERMISTOR 1K OHM 5% 0805
535-NCP21XQ102J03RA
NTC THERMISTOR 1K OHM 5% 0805 535-NCP21XQ102J03RA
NTC THERMISTOR 1K OHM 5% 0805

NTC THERMISTOR 1K OHM 5% 0805

Supplier's Site
Futian, Shenzhen, China
Sensors >> NTC Thermistors
NCP21XQ102J03RA
Sensors >> NTC Thermistors NCP21XQ102J03RA
1kΩ 1.4mA 200mW ±5% 3650K ±3% 0805 NTC Thermistors ROHS

1kΩ 1.4mA 200mW ±5% 3650K ±3% 0805 NTC Thermistors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Thermistors Thermistors Thermistors
Product Number 490-2454-2-ND 535-NCP21XQ102J03RA NCP21XQ102J03RA
Product Name NTC Thermistors NTC THERMISTOR 1K OHM 5% 0805 Sensors >> NTC Thermistors
Temperature Range -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC2021401500245-150 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 150 C (302 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
Thermistor ICs - 1857840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 30 sec, in air
Length 0.2362 inch (6 mm)
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-250 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details